☰
102990001
102990001
Obsolete
Description:  XC9572XL CPLD DEVELOPMENT BOARD
Manufacturer:  Seeed Technology
Datasheet:   102990001 Datasheet
History Price: Obsolete
In Stock: 30240
102990001 Specification
Specification
Part No
102990001
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Seeed Technology
Series
XC9500XL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CPLD
For Use With/Related Products
XC9572XL
Platform
Board(s)
Contents
XC9500XL CPLD
102990001 PDF Datasheet
102990001 Related Parts
102110202
102110202
Seeed Technology
SIPEED TANG PRIMER FPGA EVAL BRD
102990004
102990004
Seeed Technology
XC2C64A COOLRUNNER-II CPLD DEVEL
102990010
102990010
Seeed Technology
PAPILIO ONE 250K
102990017
102990017
Seeed Technology
PAPILIO PRO
102990024
102990024
Seeed Technology
PAPILIO ONE 500K
102991277
102991277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991314
102991314
Seeed Technology
SIPEED TANG NANO FPGA BOARD POWE
102010023
102010023
Seeed Technology
XX
102110204
102110204
Seeed Technology
PYNQ Z2 ZYNQ C7Z020 EVAL BRD
102110277
102110277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991137
102991137
Seeed Technology
XX
102990001 Compare Parts
  • 102990001 vs 102991277
  • 102990001 vs 102990024
  • 102990001 vs 102990017
  • 102990001 vs 102990010
  • 102990001 vs 102990004
  • 102990001 vs 102110202
  • 102990001 vs 102991137
  • 102990001 vs 102110277
  • 102990001 vs 102110204
  • 102990001 vs 102010023
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.