102990017
102990017
Active
Description:  PAPILIO PRO
Manufacturer:  Seeed Technology
Datasheet:   102990017 Datasheet
History Price: $93.4891
In Stock: 12000
102990017 Specification
Specification
Part No
102990017
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Seeed Technology
Series
Spartan?-6 LX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC6SLX9
Platform
Board(s)
Contents
Papilio Pro Spartan-6 LX FPGA
102990017 Related Parts
102110202
102110202
Seeed Technology
SIPEED TANG PRIMER FPGA EVAL BRD
102990001
102990001
Seeed Technology
XC9572XL CPLD DEVELOPMENT BOARD
102990004
102990004
Seeed Technology
XC2C64A COOLRUNNER-II CPLD DEVEL
102990010
102990010
Seeed Technology
PAPILIO ONE 250K
102990024
102990024
Seeed Technology
PAPILIO ONE 500K
102991277
102991277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991314
102991314
Seeed Technology
SIPEED TANG NANO FPGA BOARD POWE
102010023
102010023
Seeed Technology
XX
102110204
102110204
Seeed Technology
PYNQ Z2 ZYNQ C7Z020 EVAL BRD
102110277
102110277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991137
102991137
Seeed Technology
XX
102990017 Compare Parts
  • 102990017 vs 102991277
  • 102990017 vs 102990024
  • 102990017 vs 102990010
  • 102990017 vs 102990004
  • 102990017 vs 102990001
  • 102990017 vs 102110202
  • 102990017 vs 102991137
  • 102990017 vs 102110277
  • 102990017 vs 102110204
  • 102990017 vs 102010023
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new