104020228
104020228
Active
Description:  GROVE LED PACK + POTENTIOMETER
Manufacturer:  Seeed Technology
Datasheet:   104020228 Datasheet
History Price: Active
In Stock: 40800
104020228 Specification
Specification
Part No
104020228
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Opto
Type
LED
Function
-
Utilized IC / Part
Board(s)
104020228 Related Parts
104010000
104010000
Seeed Technology
XADOW OLED 0.96''
104020000
104020000
Seeed Technology
GROVE VOLTAGE DIVIDER
104020001
104020001
Seeed Technology
GROVE VARIABLE COLOR LED
104020002
104020002
Seeed Technology
GROVE PURPLE LED
104020006
104020006
Seeed Technology
GROVE LED BAR V2.0
104020048
104020048
Seeed Technology
GROVE CHAINABLE RGB LED V2.0
104020128
104020128
Seeed Technology
GROVE - RGB LED RING (20 - WS281
104020129
104020129
Seeed Technology
GROVE RED/BLACK/WHITE 1.54" EPD
104020130
104020130
Seeed Technology
GROVE RED/BLACK/WHITE 2.13" EPD
104020131
104020131
Seeed Technology
GROVE - RGB LED STICK (10 - WS28
104020132
104020132
Seeed Technology
GROVE - 0.54" RED DUAL ALPHANUME
104020168
104020168
Seeed Technology
GROVE - RGB LED RING (24-WS2813
104020228 Compare Parts
  • 104020228 vs 104990449
  • 104020228 vs 104990423
  • 104020228 vs 104990422
  • 104020228 vs 104990263
  • 104020228 vs 104990262
  • 104020228 vs 104990163
  • 104020228 vs 104990158
  • 104020228 vs 104990079
  • 104020228 vs 104990016
  • 104020228 vs 104110002
  • 104020228 vs 104110001
  • 104020228 vs 104040002
  • 104020228 vs 104040001
  • 104020228 vs 104030087
  • 104020228 vs 104030067
  • 104020228 vs 104030021
  • 104020228 vs 104030019
  • 104020228 vs 104030016
  • 104020228 vs 104030014
  • 104020228 vs 104030013
  • 104020228 vs 104030011
  • 104020228 vs 104030010
  • 104020228 vs 104030009
  • 104020228 vs 104030008
  • 104020228 vs 104030007
  • 104020228 vs 104030006
  • 104020228 vs 104030005
  • 104020228 vs 104030004
  • 104020228 vs 104030003
  • 104020228 vs 104030001
  • 104020228 vs 104030000
  • 104020228 vs 104020268
  • 104020228 vs 104020250
  • 104020228 vs 104020249
  • 104020228 vs 104020248
  • 104020228 vs 104020173
  • 104020228 vs 104020172
  • 104020228 vs 104020171
  • 104020228 vs 104020170
  • 104020228 vs 104020169
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!