114990814
114990814
Active
Description:  RF EXPLORER 3G+ IOT RASPBERRY PI
Manufacturer:  Seeed Technology
Datasheet:   114990814 Datasheet
History Price: $137.5
In Stock: 9600
114990814 Specification
Specification
Part No
114990814
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Interface
Type
Spectrum Analyzer
Function
-
Utilized IC / Part
Board(s)
114990814 PDF Datasheet
114990814 Related Parts
114020001
114020001
Seeed Technology
GROVEPI ZEROGROVEPI0
114020121
114020121
Seeed Technology
GROVE 3-AXIS DIGITAL ACCEL LIS3D
114020141
114020141
Seeed Technology
GROVE THERM CAMERA MLX90640 55
114020142
114020142
Seeed Technology
GROVE THERM CAMERA MLX90640 110
114090004
114090004
Seeed Technology
ME LED MATRIX 8X16 5VDC
114100001
114100001
Seeed Technology
RASPBERRY PI RTC EXPANSION MODUL
114110047
114110047
Seeed Technology
A203 CARRIER BOARD FOR NVIDIA
114110048
114110048
Seeed Technology
A205 BOARD JETSON NANO/NX/TX2
114110049
114110049
Seeed Technology
A206 CARRIER BOARD FOR NVIDIA
114110234
114110234
Seeed Technology
CM4 MAKER BOARD RASPBERRY PI
114990004
114990004
Seeed Technology
WIREFREE - 43OH WIZFI210 WIFI LA
114990005
114990005
Seeed Technology
THE PROTOPAD - 43OH PROTOTYPING
114990814 Compare Parts
  • 114990814 vs 114992978
  • 114990814 vs 114992866
  • 114990814 vs 114992565
  • 114990814 vs 114992543
  • 114990814 vs 114992270
  • 114990814 vs 114992267
  • 114990814 vs 114992266
  • 114990814 vs 114992265
  • 114990814 vs 114992264
  • 114990814 vs 114992263
  • 114990814 vs 114992262
  • 114990814 vs 114992261
  • 114990814 vs 114992260
  • 114990814 vs 114992117
  • 114990814 vs 114992116
  • 114990814 vs 114992115
  • 114990814 vs 114991988
  • 114990814 vs 114991881
  • 114990814 vs 114991702
  • 114990814 vs 114991397
  • 114990814 vs 114991396
  • 114990814 vs 114991377
  • 114990814 vs 114991072
  • 114990814 vs 114990911
  • 114990814 vs 114990852
  • 114990814 vs 114990838
  • 114990814 vs 114990837
  • 114990814 vs 114990833
  • 114990814 vs 114990832
  • 114990814 vs 114990831
  • 114990814 vs 114990813
  • 114990814 vs 114990615
  • 114990814 vs 114990587
  • 114990814 vs 114990303
  • 114990814 vs 114990253
  • 114990814 vs 114990245
  • 114990814 vs 114990229
  • 114990814 vs 114990223
  • 114990814 vs 114990170
  • 114990814 vs 114990169
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's