☰
114992264
114992264
Active
Description:  NIGHT VISION CAM IMX219 8MP 160
Manufacturer:  Seeed Technology
Datasheet:   114992264 Datasheet
History Price: $25.4
In Stock: 25480
114992264 Specification
Specification
Part No
114992264
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
NVIDIA Jetson Nano, Xavier NX
Platform
Sensor
Type
Camera
Function
IMX219
Utilized IC / Part
Board(s)
114992264 Related Parts
114020001
114020001
Seeed Technology
GROVEPI ZEROGROVEPI0
114020121
114020121
Seeed Technology
GROVE 3-AXIS DIGITAL ACCEL LIS3D
114020141
114020141
Seeed Technology
GROVE THERM CAMERA MLX90640 55
114020142
114020142
Seeed Technology
GROVE THERM CAMERA MLX90640 110
114090004
114090004
Seeed Technology
ME LED MATRIX 8X16 5VDC
114100001
114100001
Seeed Technology
RASPBERRY PI RTC EXPANSION MODUL
114110047
114110047
Seeed Technology
A203 CARRIER BOARD FOR NVIDIA
114110048
114110048
Seeed Technology
A205 BOARD JETSON NANO/NX/TX2
114110049
114110049
Seeed Technology
A206 CARRIER BOARD FOR NVIDIA
114110234
114110234
Seeed Technology
CM4 MAKER BOARD RASPBERRY PI
114990004
114990004
Seeed Technology
WIREFREE - 43OH WIZFI210 WIFI LA
114990005
114990005
Seeed Technology
THE PROTOPAD - 43OH PROTOTYPING
114992264 Compare Parts
  • 114992264 vs 114992978
  • 114992264 vs 114992866
  • 114992264 vs 114992565
  • 114992264 vs 114992543
  • 114992264 vs 114992270
  • 114992264 vs 114992267
  • 114992264 vs 114992266
  • 114992264 vs 114992265
  • 114992264 vs 114992263
  • 114992264 vs 114992262
  • 114992264 vs 114992261
  • 114992264 vs 114992260
  • 114992264 vs 114992117
  • 114992264 vs 114992116
  • 114992264 vs 114992115
  • 114992264 vs 114991988
  • 114992264 vs 114991881
  • 114992264 vs 114991702
  • 114992264 vs 114991397
  • 114992264 vs 114991396
  • 114992264 vs 114991377
  • 114992264 vs 114991072
  • 114992264 vs 114990911
  • 114992264 vs 114990852
  • 114992264 vs 114990838
  • 114992264 vs 114990837
  • 114992264 vs 114990833
  • 114992264 vs 114990832
  • 114992264 vs 114990831
  • 114992264 vs 114990814
  • 114992264 vs 114990813
  • 114992264 vs 114990615
  • 114992264 vs 114990587
  • 114992264 vs 114990303
  • 114992264 vs 114990253
  • 114992264 vs 114990245
  • 114992264 vs 114990229
  • 114992264 vs 114990223
  • 114992264 vs 114990170
  • 114992264 vs 114990169
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!