Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ SparkFun Electronics PRT-14272
PRT-14272
Active
Kits Accessories
Description:
RPI ZERO CAMERA CABLE 150MM
Manufacturer:
SparkFun Electronics
Datasheet:
PRT-14272 Datasheet
History Price: $5.95
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PRT-14272 Specification
Specification
Part No
PRT-14272
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Raspberry Pi Zero
PRT-14272 PDF Datasheet
PRT-14272 Datasheet
Click and Download: PRT-14272 Datasheet
PRT-14272 Related Parts
PRT-08272
SparkFun Electronics
2MM 10PIN XBEE SOCKET
PRT-10030
SparkFun Electronics
2MM 10PIN XBEE SOCKET SMD
PRT-10474
SparkFun Electronics
XT60 CONNECTORS MALE/FEMALE PAIR
PRT-11417
SparkFun Electronics
ARDUINO STACKABLE HEADER KIT - R
PRT-13925
SparkFun Electronics
TEENSY HEADER KIT
PRT-14017
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
PRT-14059
SparkFun Electronics
SMARTIPI TOUCH
PRT-14275
SparkFun Electronics
RASPBERRYPI GPIO MALE HEADER
PRT-14299
SparkFun Electronics
MICRO:BIT BATTERY HOLDER - 2XAA
PRT-14311
SparkFun Electronics
ESP32 STACKABLE HEADER SET
PRT-14321
SparkFun Electronics
PHOTON HEADER - 12 PIN FEMALE
PRT-14322
SparkFun Electronics
PHOTON STACKABLE HEADER - 12 PIN
PRT-14272 Compare Parts
PRT-14272 vs PRT-24509
PRT-14272 vs PRT-22890
PRT-14272 vs PRT-19296
PRT-14272 vs PRT-19259
PRT-14272 vs PRT-18246
PRT-14272 vs PRT-17912
PRT-14272 vs PRT-17907
PRT-14272 vs PRT-17253
PRT-14272 vs PRT-17252
PRT-14272 vs PRT-17152
PRT-14272 vs PRT-16279
PRT-14272 vs PRT-15187
PRT-14272 vs PRT-15109
PRT-14272 vs PRT-15101
PRT-14272 vs PRT-14429
PRT-14272 vs PRT-14428
PRT-14272 vs PRT-14427
PRT-14272 vs PRT-14426
PRT-14272 vs PRT-14425
PRT-14272 vs PRT-14417
PRT-14272 vs PRT-14322
PRT-14272 vs PRT-14321
PRT-14272 vs PRT-14311
PRT-14272 vs PRT-14299
PRT-14272 vs PRT-14275
PRT-14272 vs PRT-14059
PRT-14272 vs PRT-14017
PRT-14272 vs PRT-13925
PRT-14272 vs PRT-11417
PRT-14272 vs PRT-10474
PRT-14272 vs PRT-10030
PRT-14272 vs PRT-08272
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.