☰
PRT-14322
PRT-14322
Active
Description:  PHOTON STACKABLE HEADER - 12 PIN
Manufacturer:  SparkFun Electronics
Datasheet:   PRT-14322 Datasheet
History Price: $0.78
In Stock: 11600
PRT-14322 Specification
Specification
Part No
PRT-14322
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Connector
For Use With/Related Products
Photon
PRT-14322 PDF Datasheet
PRT-14322 Related Parts
PRT-08272
PRT-08272
SparkFun Electronics
2MM 10PIN XBEE SOCKET
PRT-10030
PRT-10030
SparkFun Electronics
2MM 10PIN XBEE SOCKET SMD
PRT-10474
PRT-10474
SparkFun Electronics
XT60 CONNECTORS MALE/FEMALE PAIR
PRT-11417
PRT-11417
SparkFun Electronics
ARDUINO STACKABLE HEADER KIT - R
PRT-13925
PRT-13925
SparkFun Electronics
TEENSY HEADER KIT
PRT-14017
PRT-14017
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
PRT-14059
PRT-14059
SparkFun Electronics
SMARTIPI TOUCH
PRT-14272
PRT-14272
SparkFun Electronics
RPI ZERO CAMERA CABLE 150MM
PRT-14275
PRT-14275
SparkFun Electronics
RASPBERRYPI GPIO MALE HEADER
PRT-14299
PRT-14299
SparkFun Electronics
MICRO:BIT BATTERY HOLDER - 2XAA
PRT-14311
PRT-14311
SparkFun Electronics
ESP32 STACKABLE HEADER SET
PRT-14321
PRT-14321
SparkFun Electronics
PHOTON HEADER - 12 PIN FEMALE
PRT-14322 Description
The SparkFun Electronics PRT-14322 is a versatile and compact sensor module designed for various applications, particularly in the field of environmental monitoring and data collection. This module is equipped with a high-quality sensor that allows users to measure temperature and humidity, making it an essential component for projects involving climate control, weather stations, and IoT applications.

## Overview

The PRT-14322 module features the DHT22 (also known as AM2302) sensor, which is known for its accuracy and reliability in measuring temperature and humidity. The module is designed to be easy to use, with a simple interface that allows for quick integration into various projects. It is suitable for both hobbyists and professionals looking to incorporate environmental sensing capabilities into their designs.

## Key Specifications

1. Sensor Type: DHT22 (AM2302)
- Temperature Measurement Range: -40°C to +80°C (-40°F to +176°F)
- Humidity Measurement Range: 0% to 100% relative humidity
- Temperature Accuracy: ±0.5°C
- Humidity Accuracy: ±2% relative humidity (between 20% and 80% RH)

2. Output:
- Digital Output: The sensor provides a digital signal that can be easily read by microcontrollers and development boards.
- Data Format: The output data is in a 40-bit format, which includes both temperature and humidity readings.

3. Power Supply:
- Operating Voltage: 3.3V to 6V, making it compatible with a wide range of microcontrollers and development platforms.
- Current Consumption: Typically around 0.5 mA during measurement, with a low-power sleep mode to conserve energy.

4. Interface:
- Single-Wire Interface: The DHT22 uses a single-wire communication protocol, simplifying the connection to microcontrollers.
- Library Support: Compatible with popular programming environments such as Arduino, with available libraries to facilitate easy integration.

5. Physical Dimensions:
- Module Size: Approximately 20mm x 20mm, making it compact and easy to integrate into various projects.
- Mounting Options: The module features mounting holes for easy attachment to breadboards or custom enclosures.

## Features

- High Accuracy: The DHT22 sensor is known for its high accuracy in both temperature and humidity measurements, making it suitable for precise environmental monitoring.
- Wide Operating Range: The ability to measure a broad range of temperatures and humidity levels makes this module versatile for various applications.
- Easy Integration: The single-wire interface and available libraries make it straightforward to connect and use with popular microcontrollers like Arduino and Raspberry Pi.
- Low Power Consumption: The module is designed to operate efficiently, making it suitable for battery-powered applications.

## Applications

The SparkFun PRT-14322 module is ideal for a variety of applications, including:

- Weather Stations: Used in DIY weather stations to monitor local climate conditions.
- HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for real-time monitoring and control.
- Greenhouses: Helps in monitoring environmental conditions to optimize plant growth.
- IoT Projects: Suitable for Internet of Things applications where environmental data collection is required.
- Home Automation: Can be used in smart home systems to monitor indoor climate and adjust settings accordingly.

## Conclusion

The SparkFun Electronics PRT-14322 is a reliable and easy-to-use sensor module that provides accurate temperature and humidity measurements. With its compact design, low power consumption, and straightforward integration capabilities, it is an excellent choice for hobbyists and professionals alike. Whether used in environmental monitoring, home automation, or IoT applications, the PRT-14322 offers a robust solution for capturing essential climate data. Its compatibility with popular development platforms further enhances its appeal, making it a valuable addition to any electronics project.
PRT-14322 Compare Parts
  • PRT-14322 vs PRT-24509
  • PRT-14322 vs PRT-22890
  • PRT-14322 vs PRT-19296
  • PRT-14322 vs PRT-19259
  • PRT-14322 vs PRT-18246
  • PRT-14322 vs PRT-17912
  • PRT-14322 vs PRT-17907
  • PRT-14322 vs PRT-17253
  • PRT-14322 vs PRT-17252
  • PRT-14322 vs PRT-17152
  • PRT-14322 vs PRT-16279
  • PRT-14322 vs PRT-15187
  • PRT-14322 vs PRT-15109
  • PRT-14322 vs PRT-15101
  • PRT-14322 vs PRT-14429
  • PRT-14322 vs PRT-14428
  • PRT-14322 vs PRT-14427
  • PRT-14322 vs PRT-14426
  • PRT-14322 vs PRT-14425
  • PRT-14322 vs PRT-14417
  • PRT-14322 vs PRT-14321
  • PRT-14322 vs PRT-14311
  • PRT-14322 vs PRT-14299
  • PRT-14322 vs PRT-14275
  • PRT-14322 vs PRT-14272
  • PRT-14322 vs PRT-14059
  • PRT-14322 vs PRT-14017
  • PRT-14322 vs PRT-13925
  • PRT-14322 vs PRT-11417
  • PRT-14322 vs PRT-10474
  • PRT-14322 vs PRT-10030
  • PRT-14322 vs PRT-08272
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.