Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA1622EVM
OPA1622EVM
Active
Op Amp Evaluation Boards
Description:
EVALUATION MODULE
Manufacturer:
Texas Instruments
Datasheet:
OPA1622EVM Datasheet
History Price: $30
In Stock: 29520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA1622EVM Specification
Specification
Part No
OPA1622EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
SoundPlus?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Audio
Output Type
Single-Ended
Slew Rate
10V/?s
Voltage - Supply, Single/Dual
-
Board Type
2.6 mA
Supplied Contents
4V ~ 36V, ?V ~ 18V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA1622
Current - Output / Channel
-
OPA1622EVM PDF Datasheet
OPA1622EVM Datasheet
Click and Download: OPA1622EVM Datasheet
OPA1622EVM Related Parts
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA3S328EVM
Texas Instruments
EVAL BOARD FOR OPA3S328
OPA1622EVM Compare Parts
OPA1622EVM vs OPAMPEVM-SOT23
OPA1622EVM vs OPAMPEVM-SOIC
OPA1622EVM vs OPAMPEVM-PDIP
OPA1622EVM vs OPAMPEVM-MSOPTSSOP
OPA1622EVM vs OPA862DEVM
OPA1622EVM vs OPA858DSGEVM
OPA1622EVM vs OPA857EVM-978
OPA1622EVM vs OPA857EVM
OPA1622EVM vs OPA855DSGEVM
OPA1622EVM vs OPA838DCKEVM
OPA1622EVM vs OPA838DBVEVM
OPA1622EVM vs OPA837DCKEVM
OPA1622EVM vs OPA837DBVEVM
OPA1622EVM vs OPA836IDBVEVM
OPA1622EVM vs OPA835IDBVEVM
OPA1622EVM vs OPA818DRGEVM
OPA1622EVM vs OPA659EVM
OPA1622EVM vs OPA653EVM
OPA1622EVM vs OPA548EVM
OPA1622EVM vs OPA547EVM
OPA1622EVM vs OPA521EVM
OPA1622EVM vs OPA462EVM
OPA1622EVM vs OPA455EVM
OPA1622EVM vs OPA3S328EVM
OPA1622EVM vs OPA3S2859RTWEVM
OPA1622EVM vs OPA3695EVM
OPA1622EVM vs OPA2863DGKEVM
OPA1622EVM vs OPA2837DGKEVM
OPA1622EVM vs OPA2836IDGSEVM
OPA1622EVM vs OPA2835IDGSEVM
OPA1622EVM vs OPA2810DGKEVM
OPA1622EVM vs OPA2391DSBGAEVM
OPA1622EVM vs OPA1S2385EVM
OPA1622EVM vs OPA1S2384EVM
OPA1622EVM vs OPA1688EVM
OPA1622EVM vs OPA928EVM
OPA1622EVM vs OPA593EVM
OPA1622EVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.