☰
OPA3695EVM
OPA3695EVM
Active
Description:  EVALUATION MODULE FOR OPA3695
Manufacturer:  Texas Instruments
Datasheet:   OPA3695EVM Datasheet
History Price: $118.8
In Stock: 3840
OPA3695EVM Specification
Specification
Part No
OPA3695EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
3 - Triple
Amplifier Type
Current Feedback
Output Type
Single-Ended
Slew Rate
4300V/?s
Voltage - Supply, Single/Dual
120 mA
Board Type
12.9 mA
Supplied Contents
5V ~ 12V, ?.5V ~ 6V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA3695
Current - Output / Channel
1 GHz
OPA3695EVM Related Parts
OPA1622EVM
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3S2859RTWEVM
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA3S328EVM
OPA3S328EVM
Texas Instruments
EVAL BOARD FOR OPA3S328
OPA3695EVM Compare Parts
  • OPA3695EVM vs OPAMPEVM-SOT23
  • OPA3695EVM vs OPAMPEVM-SOIC
  • OPA3695EVM vs OPAMPEVM-PDIP
  • OPA3695EVM vs OPAMPEVM-MSOPTSSOP
  • OPA3695EVM vs OPA862DEVM
  • OPA3695EVM vs OPA858DSGEVM
  • OPA3695EVM vs OPA857EVM-978
  • OPA3695EVM vs OPA857EVM
  • OPA3695EVM vs OPA855DSGEVM
  • OPA3695EVM vs OPA838DCKEVM
  • OPA3695EVM vs OPA838DBVEVM
  • OPA3695EVM vs OPA837DCKEVM
  • OPA3695EVM vs OPA837DBVEVM
  • OPA3695EVM vs OPA836IDBVEVM
  • OPA3695EVM vs OPA835IDBVEVM
  • OPA3695EVM vs OPA818DRGEVM
  • OPA3695EVM vs OPA659EVM
  • OPA3695EVM vs OPA653EVM
  • OPA3695EVM vs OPA548EVM
  • OPA3695EVM vs OPA547EVM
  • OPA3695EVM vs OPA521EVM
  • OPA3695EVM vs OPA462EVM
  • OPA3695EVM vs OPA455EVM
  • OPA3695EVM vs OPA3S328EVM
  • OPA3695EVM vs OPA3S2859RTWEVM
  • OPA3695EVM vs OPA2863DGKEVM
  • OPA3695EVM vs OPA2837DGKEVM
  • OPA3695EVM vs OPA2836IDGSEVM
  • OPA3695EVM vs OPA2835IDGSEVM
  • OPA3695EVM vs OPA2810DGKEVM
  • OPA3695EVM vs OPA2391DSBGAEVM
  • OPA3695EVM vs OPA1S2385EVM
  • OPA3695EVM vs OPA1S2384EVM
  • OPA3695EVM vs OPA1688EVM
  • OPA3695EVM vs OPA1622EVM
  • OPA3695EVM vs OPA928EVM
  • OPA3695EVM vs OPA593EVM
  • OPA3695EVM vs OPA2392DSBGA-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.