Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA3S2859RTWEVM
OPA3S2859RTWEVM
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR OPA3S2859-EP
Manufacturer:
Texas Instruments
Datasheet:
OPA3S2859RTWEVM Datasheet
History Price: $30
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA3S2859RTWEVM Specification
Specification
Part No
OPA3S2859RTWEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Transimpedance
Output Type
Rail-to-Rail
Slew Rate
350V/?s
Voltage - Supply, Single/Dual
25 mA
Board Type
22 mA
Supplied Contents
3.3V ~ 5.25V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA3S2859-EP
Current - Output / Channel
900 MHz
OPA3S2859RTWEVM Related Parts
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S328EVM
Texas Instruments
EVAL BOARD FOR OPA3S328
OPA3S2859RTWEVM Compare Parts
OPA3S2859RTWEVM vs OPAMPEVM-SOT23
OPA3S2859RTWEVM vs OPAMPEVM-SOIC
OPA3S2859RTWEVM vs OPAMPEVM-PDIP
OPA3S2859RTWEVM vs OPAMPEVM-MSOPTSSOP
OPA3S2859RTWEVM vs OPA862DEVM
OPA3S2859RTWEVM vs OPA858DSGEVM
OPA3S2859RTWEVM vs OPA857EVM-978
OPA3S2859RTWEVM vs OPA857EVM
OPA3S2859RTWEVM vs OPA855DSGEVM
OPA3S2859RTWEVM vs OPA838DCKEVM
OPA3S2859RTWEVM vs OPA838DBVEVM
OPA3S2859RTWEVM vs OPA837DCKEVM
OPA3S2859RTWEVM vs OPA837DBVEVM
OPA3S2859RTWEVM vs OPA836IDBVEVM
OPA3S2859RTWEVM vs OPA835IDBVEVM
OPA3S2859RTWEVM vs OPA818DRGEVM
OPA3S2859RTWEVM vs OPA659EVM
OPA3S2859RTWEVM vs OPA653EVM
OPA3S2859RTWEVM vs OPA548EVM
OPA3S2859RTWEVM vs OPA547EVM
OPA3S2859RTWEVM vs OPA521EVM
OPA3S2859RTWEVM vs OPA462EVM
OPA3S2859RTWEVM vs OPA455EVM
OPA3S2859RTWEVM vs OPA3S328EVM
OPA3S2859RTWEVM vs OPA3695EVM
OPA3S2859RTWEVM vs OPA2863DGKEVM
OPA3S2859RTWEVM vs OPA2837DGKEVM
OPA3S2859RTWEVM vs OPA2836IDGSEVM
OPA3S2859RTWEVM vs OPA2835IDGSEVM
OPA3S2859RTWEVM vs OPA2810DGKEVM
OPA3S2859RTWEVM vs OPA2391DSBGAEVM
OPA3S2859RTWEVM vs OPA1S2385EVM
OPA3S2859RTWEVM vs OPA1S2384EVM
OPA3S2859RTWEVM vs OPA1688EVM
OPA3S2859RTWEVM vs OPA1622EVM
OPA3S2859RTWEVM vs OPA928EVM
OPA3S2859RTWEVM vs OPA593EVM
OPA3S2859RTWEVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.