DB32
DB32
Active
Description:  Diac, DO-35, 32V .. 36V, 2.0A
Manufacturer:  Diotec Semiconductor
Datasheet:   DB32 Datasheet
History Price: $0.13140
In Stock: 18800
DB32 Specification
Specification
Part No
DB32
Category
Thyristors - DIACs, SIDACs
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
32 ~ 36V
Current - Breakover
200 μA
Current - Hold (Ih) (Max)
-
Current - Peak Output
2 A
Operating Temperature
-50 ℃ ~ 100 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DB32 PDF Datasheet
DB32 Related Parts
DB3
DB3
Fairchild Semiconductor
DIAC, 36V MAX, DO-204AH
DB3
DB3
Diotec Semiconductor
Diac, DO-35, 28V .. 36V, 2.0A
DB3
DB3
onsemi
DIAC 28-36V 2A DO35
DB3-TP
DB3-TP
Micro Commercial Components
DIAC 28-36V 2A DO35
DB31
DB31
Diotec Semiconductor
DIAC DO-35 30V 34V
DB31
DB31
Diotec Semiconductor
Diac, DO-35, 30V .. 34V, 2.0A
DB3TG
DB3TG
onsemi
DIAC 30-34V 2A DO35
DB3-AP
DB3-AP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB3A-AP
DB3A-AP
Micro Commercial Components
DIAC BIDIRECTIONAL A-405
DB3A-TP
DB3A-TP
Micro Commercial Components
DIAC BIDIRECTIONAL A-405
DB3TG-AP
DB3TG-AP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB3TG-TP
DB3TG-TP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB32 Compare Parts
  • DB32 vs DB31
  • DB32 vs DB31
  • DB32 vs DB3-TP
  • DB32 vs DB3
  • DB32 vs DB3
  • DB32 vs DB3
  • DB32 vs DB3TG-TP
  • DB32 vs DB3TG-AP
  • DB32 vs DB3A-TP
  • DB32 vs DB3A-AP
  • DB32 vs DB3-AP
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.