MMBTA42
MMBTA42
Active
Description:  TRANS NPN 300V 0.5A SOT23
Manufacturer:  Yangjie Technology
Datasheet:   MMBTA42 Datasheet
History Price: $0.21000
In Stock: 41200
MMBTA42 Specification
Specification
Part No
MMBTA42
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 30mA, 10V
Power - Max
350 mW
Frequency - Transition
50MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
MMBTA42 PDF Datasheet
MMBTA42 Related Parts
MMBC1654N7LT1
MMBC1654N7LT1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT100
MMBT100
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT100A
MMBT100A
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT123S-7-F
MMBT123S-7-F
Diodes Inc
TRANS NPN 18V 1A SOT23-3
MMBT200
MMBT200
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT200-FS
MMBT200-FS
Fairchild Semiconductor
TRANS PNP 45V 0.5A SOT23-3
MMBT200A
MMBT200A
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT2131T1G
MMBT2131T1G
onsemi
TRANS PNP 30V 0.7A SC74
MMBT2132T1
MMBT2132T1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT2132T3
MMBT2132T3
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2132T3G
MMBT2132T3G
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2222
MMBT2222
Fairchild Semiconductor
TRANS NPN 30V 0.6A SOT23-3
MMBTA42 Description
The MMBTA42 is a popular NPN bipolar junction transistor (BJT) manufactured by STMicroelectronics, widely used in various electronic applications due to its reliability and performance characteristics. Below is a detailed introduction to the MMBTA42, including its specifications and typical applications.

## Overview

The MMBTA42 is designed for general-purpose switching and amplification applications. It is particularly suitable for low to medium power applications, making it a versatile choice for engineers and designers in the electronics field. The transistor is housed in a compact SOT-23 package, which allows for efficient use of space on printed circuit boards (PCBs).

## Key Specifications

1. Type: NPN Bipolar Junction Transistor
2. Package: SOT-23
3. Maximum Collector-Emitter Voltage (Vce): 60 V
4. Maximum Collector-Base Voltage (Vcb): 60 V
5. Maximum Emitter-Base Voltage (Veb): 5 V
6. Collector Current (Ic): 800 mA
7. DC Current Gain (hFE): 100 to 300 (at Ic = 10 mA)
8. Transition Frequency (fT): 150 MHz (typical)
9. Power Dissipation (Pd): 500 mW (at Tj = 25°C)
10. Operating Junction Temperature (Tj): -55°C to +150°C
11. Storage Temperature (Ts): -55°C to +150°C

## Electrical Characteristics

- Collector-Emitter Saturation Voltage (Vce(sat)): Typically 0.3 V at Ic = 500 mA, Ib = 50 mA
- Emitter-Base Saturation Voltage (Veb(sat)): Typically 0.9 V at Ic = 500 mA, Ib = 50 mA
- Base-Emitter Voltage (Vbe): Typically 0.7 V at Ic = 10 mA

## Applications

The MMBTA42 is suitable for a wide range of applications, including:

- Switching Circuits: It can be used in low to medium power switching applications, such as relay drivers and motor control circuits.
- Amplification: The transistor is effective in audio and RF amplification circuits due to its high gain and frequency response.
- Signal Processing: It is often used in signal processing applications where amplification of weak signals is required.
- Consumer Electronics: Commonly found in various consumer electronic devices, including televisions, radios, and audio equipment.

## Advantages

- Compact Size: The SOT-23 package allows for space-saving designs, making it ideal for modern electronic devices.
- High Gain: The MMBTA42 offers a high current gain, which is beneficial for amplification applications.
- Wide Operating Range: With a broad range of operating temperatures and voltages, it can be used in diverse environments and applications.

## Conclusion

The MMBTA42 from STMicroelectronics is a versatile NPN transistor that meets the needs of various electronic applications. Its combination of compact size, high performance, and reliability makes it a preferred choice for engineers and designers. Whether used in switching, amplification, or signal processing, the MMBTA42 continues to be a valuable component in the electronics industry.
MMBTA42 Compare Parts
  • MMBTA42 vs MMBTA94
  • MMBTA42 vs MMBTA94
  • MMBTA42 vs MMBTA93LT1G
  • MMBTA42 vs MMBTA93LT1
  • MMBTA42 vs MMBTA92_R1_00001
  • MMBTA42 vs MMBTA92_D87Z
  • MMBTA42 vs MMBTA92Q-7-F
  • MMBTA42 vs MMBTA92LT3G
  • MMBTA42 vs MMBTA92LT3
  • MMBTA42 vs MMBTA92LT1G
  • MMBTA42 vs MMBTA92LT1
  • MMBTA42 vs MMBTA92LT1
  • MMBTA42 vs MMBTA92HE3-TP
  • MMBTA42 vs MMBTA92-TP
  • MMBTA42 vs MMBTA92-HF
  • MMBTA42 vs MMBTA92-AU_R1_000A1
  • MMBTA42 vs MMBTA92-7-F
  • MMBTA42 vs MMBTA92-7
  • MMBTA42 vs MMBTA92,215
  • MMBTA42 vs MMBTA92
  • MMBTA42 vs MMBTA92
  • MMBTA42 vs MMBTA92
  • MMBTA42 vs MMBTA92
  • MMBTA42 vs MMBTA92
  • MMBTA42 vs MMBTA70LT1G
  • MMBTA42 vs MMBTA70LT1
  • MMBTA42 vs MMBTA64LT3G
  • MMBTA42 vs MMBTA64LT1G
  • MMBTA42 vs MMBTA64LT1
  • MMBTA42 vs MMBTA64-7-F
  • MMBTA42 vs MMBTA64
  • MMBTA42 vs MMBTA64
  • MMBTA42 vs MMBTA63LT1G
  • MMBTA42 vs MMBTA63LT1
  • MMBTA42 vs MMBTA63-7-F
  • MMBTA42 vs MMBTA63-7
  • MMBTA42 vs MMBTA63
  • MMBTA42 vs MMBTA63
  • MMBTA42 vs MMBTA63
  • MMBTA42 vs MMBTA56_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.