EPC2106
EPC2106
Active
Description:  GANFET TRANS SYM 100V BUMPED DIE
Manufacturer:  EPC
Datasheet:   EPC2106 Datasheet
History Price: $1.73000
In Stock: 48200
EPC2106 Specification
Specification
Part No
EPC2106
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
EPC
Series
eGaN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 N-Channel (Half Bridge)
FET Feature
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100V
Current - Continuous Drain (Id) @ 25℃
1.7A
Rds On (Max) @ Id, Vgs
70mOhm @ 2A, 5V
Vgs(th) (Max) @ Id
2.5V @ 600μA
Gate Charge (Qg) (Max) @ Vgs
0.73nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
75pF @ 50V
Power - Max
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
EPC2106 PDF Datasheet
EPC2106 Related Parts
EPC2100
EPC2100
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2100ENGRT
EPC2100ENGRT
EPC
GANFET 2 N-CH 30V 9.5A/38A DIE
EPC2101
EPC2101
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2101ENGRT
EPC2101ENGRT
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2102
EPC2102
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2102ENGRT
EPC2102ENGRT
EPC
GANFET 2 N-CHANNEL 60V 23A DIE
EPC2103
EPC2103
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2103ENGRT
EPC2103ENGRT
EPC
GANFET TRANS SYM HALF BRDG 80V
EPC2104
EPC2104
EPC
GAN TRANS SYMMETRICAL HALF BRIDG
EPC2104ENGRT
EPC2104ENGRT
EPC
GANFET 2NCH 100V 23A DIE
EPC2105
EPC2105
EPC
GAN TRANS ASYMMETRICAL HALF BRID
EPC2105ENGRT
EPC2105ENGRT
EPC
GANFET 2NCH 80V 9.5A DIE
EPC2106 Compare Parts
  • EPC2106 vs EPC2110ENGRT
  • EPC2106 vs EPC2110
  • EPC2106 vs EPC2108
  • EPC2106 vs EPC2107
  • EPC2106 vs EPC2106ENGRT
  • EPC2106 vs EPC2105ENGRT
  • EPC2106 vs EPC2105
  • EPC2106 vs EPC2104ENGRT
  • EPC2106 vs EPC2104
  • EPC2106 vs EPC2103ENGRT
  • EPC2106 vs EPC2103
  • EPC2106 vs EPC2102ENGRT
  • EPC2106 vs EPC2102
  • EPC2106 vs EPC2101ENGRT
  • EPC2106 vs EPC2101
  • EPC2106 vs EPC2100ENGRT
  • EPC2106 vs EPC2100
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!