Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ STMicroelectronics BD677
BD677
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN DARL 60V 4A SOT32-3
Manufacturer:
STMicroelectronics
Datasheet:
BD677 Datasheet
History Price: $0.54000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD677 Specification
Specification
Part No
BD677
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
SOT-32-3
BD677 PDF Datasheet
BD677 Datasheet
Click and Download: BD677 Datasheet
BD677 Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677A
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677 Compare Parts
BD677 vs BD682T
BD677 vs BD682S
BD677 vs BD682G
BD677 vs BD682
BD677 vs BD682
BD677 vs BD681STU-ON
BD677 vs BD681STU
BD677 vs BD681S
BD677 vs BD681S
BD677 vs BD681G
BD677 vs BD681
BD677 vs BD681
BD677 vs BD680G
BD677 vs BD680ASTU
BD677 vs BD680AG
BD677 vs BD680A
BD677 vs BD680A
BD677 vs BD680
BD677 vs BD680
BD677 vs BD679G
BD677 vs BD679AG
BD677 vs BD679A
BD677 vs BD679
BD677 vs BD679
BD677 vs BD678G
BD677 vs BD678AS
BD677 vs BD678AG
BD677 vs BD678A
BD677 vs BD678
BD677 vs BD678
BD677 vs BD677G
BD677 vs BD677AS-ON
BD677 vs BD677AS
BD677 vs BD677AG
BD677 vs BD677A
BD677 vs BD676G
BD677 vs BD676AS
BD677 vs BD676AG
BD677 vs BD676A
BD677 vs BD676
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!