Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi BD676AG
BD676AG
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP DARL 45V 4A TO126
Manufacturer:
onsemi
Datasheet:
BD676AG Datasheet
History Price: Obsolete
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD676AG Specification
Specification
Part No
BD676AG
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126
BD676AG PDF Datasheet
BD676AG Datasheet
Click and Download: BD676AG Datasheet
BD676AG Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677
onsemi
TRANS NPN DARL 60V 4A TO126
BD676AG Compare Parts
BD676AG vs BD682T
BD676AG vs BD682S
BD676AG vs BD682G
BD676AG vs BD682
BD676AG vs BD682
BD676AG vs BD681STU-ON
BD676AG vs BD681STU
BD676AG vs BD681S
BD676AG vs BD681S
BD676AG vs BD681G
BD676AG vs BD681
BD676AG vs BD681
BD676AG vs BD680G
BD676AG vs BD680ASTU
BD676AG vs BD680AG
BD676AG vs BD680A
BD676AG vs BD680A
BD676AG vs BD680
BD676AG vs BD680
BD676AG vs BD679G
BD676AG vs BD679AG
BD676AG vs BD679A
BD676AG vs BD679
BD676AG vs BD679
BD676AG vs BD678G
BD676AG vs BD678AS
BD676AG vs BD678AG
BD676AG vs BD678A
BD676AG vs BD678
BD676AG vs BD678
BD676AG vs BD677G
BD676AG vs BD677AS-ON
BD676AG vs BD677AS
BD676AG vs BD677AG
BD676AG vs BD677A
BD676AG vs BD677
BD676AG vs BD677
BD676AG vs BD676G
BD676AG vs BD676AS
BD676AG vs BD676A
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.