Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi BD675G
BD675G
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN DARL 45V 4A TO126
Manufacturer:
onsemi
Datasheet:
BD675G Datasheet
History Price: Obsolete
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD675G Specification
Specification
Part No
BD675G
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126
BD675G PDF Datasheet
BD675G Datasheet
Click and Download: BD675G Datasheet
BD675G Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677
onsemi
TRANS NPN DARL 60V 4A TO126
BD675G Compare Parts
BD675G vs BD682T
BD675G vs BD682S
BD675G vs BD682G
BD675G vs BD682
BD675G vs BD682
BD675G vs BD681STU-ON
BD675G vs BD681STU
BD675G vs BD681S
BD675G vs BD681S
BD675G vs BD681G
BD675G vs BD681
BD675G vs BD681
BD675G vs BD680G
BD675G vs BD680ASTU
BD675G vs BD680AG
BD675G vs BD680A
BD675G vs BD680A
BD675G vs BD680
BD675G vs BD680
BD675G vs BD679G
BD675G vs BD679AG
BD675G vs BD679A
BD675G vs BD679
BD675G vs BD679
BD675G vs BD678G
BD675G vs BD678AS
BD675G vs BD678AG
BD675G vs BD678A
BD675G vs BD678
BD675G vs BD678
BD675G vs BD677G
BD675G vs BD677AS-ON
BD675G vs BD677AS
BD675G vs BD677AG
BD675G vs BD677A
BD675G vs BD677
BD675G vs BD677
BD675G vs BD676G
BD675G vs BD676AS
BD675G vs BD676AG
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.