Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi BD675AG
BD675AG
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN DARL 45V 4A TO126
Manufacturer:
onsemi
Datasheet:
BD675AG Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD675AG Specification
Specification
Part No
BD675AG
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126
BD675AG PDF Datasheet
BD675AG Datasheet
Click and Download: BD675AG Datasheet
BD675AG Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677
onsemi
TRANS NPN DARL 60V 4A TO126
BD675AG Compare Parts
BD675AG vs BD682T
BD675AG vs BD682S
BD675AG vs BD682G
BD675AG vs BD682
BD675AG vs BD682
BD675AG vs BD681STU-ON
BD675AG vs BD681STU
BD675AG vs BD681S
BD675AG vs BD681S
BD675AG vs BD681G
BD675AG vs BD681
BD675AG vs BD681
BD675AG vs BD680G
BD675AG vs BD680ASTU
BD675AG vs BD680AG
BD675AG vs BD680A
BD675AG vs BD680A
BD675AG vs BD680
BD675AG vs BD680
BD675AG vs BD679G
BD675AG vs BD679AG
BD675AG vs BD679A
BD675AG vs BD679
BD675AG vs BD679
BD675AG vs BD678G
BD675AG vs BD678AS
BD675AG vs BD678AG
BD675AG vs BD678A
BD675AG vs BD678
BD675AG vs BD678
BD675AG vs BD677G
BD675AG vs BD677AS-ON
BD675AG vs BD677AS
BD675AG vs BD677AG
BD675AG vs BD677A
BD675AG vs BD677
BD675AG vs BD677
BD675AG vs BD676G
BD675AG vs BD676AS
BD675AG vs BD676AG
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.