Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Special Purpose
/ Infineon Technologies BCV 61A E6327
BCV 61A E6327
Discontinued
Transistors - Special Purpose
Description:
TRANSISTOR NPN DBL 30V SOT143-4
Manufacturer:
Infineon Technologies
Datasheet:
BCV 61A E6327 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BCV 61A E6327 Specification
Specification
Part No
BCV 61A E6327
Category
Transistors - Special Purpose
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 NPN, Base Collector Junction
Applications
Current Mirror
Voltage - Rated
30V
Current Rating (Amps)
100mA
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
PG-SOT-143-3D
BCV 61A E6327 PDF Datasheet
BCV 61A E6327 Datasheet
Click and Download: BCV 61A E6327 Datasheet
BCV 61A E6327 Related Parts
BCV61,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61,235
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61,235
NXP Semiconductors
NOW NEXPERIA BCV61 - SMALL SIGNA
BCV61A,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,235
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61BE6327
Infineon Technologies
TRANSISTORS FOR CURRENT MIRROR
BCV61BE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV61BE6433HTMA1
Infineon Technologies
TRANSISTOR NPN DOUBLE 45V SOT143
BCV61C,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61CE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV62,215
Nexperia
TRANS PNP 30V 100MA DUAL SOT143B
BCV 61A E6327 Compare Parts
BCV 61A E6327 vs BCV62B,235
BCV 61A E6327 vs BCV62B,215
BCV 61A E6327 vs BCV62A,215
BCV 61A E6327 vs BCV62,235
BCV 61A E6327 vs BCV62,235
BCV 61A E6327 vs BCV62,215
BCV 61A E6327 vs BCV61CE6327HTSA1
BCV 61A E6327 vs BCV61C,215
BCV 61A E6327 vs BCV61BE6433HTMA1
BCV 61A E6327 vs BCV61BE6327HTSA1
BCV 61A E6327 vs BCV61BE6327
BCV 61A E6327 vs BCV61B,235
BCV 61A E6327 vs BCV61B,215
BCV 61A E6327 vs BCV61A,215
BCV 61A E6327 vs BCV61,235
BCV 61A E6327 vs BCV61,235
BCV 61A E6327 vs BCV61,215
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.