BCV61BE6433HTMA1
BCV61BE6433HTMA1
Not For New Designs
Description:  TRANSISTOR NPN DOUBLE 45V SOT143
Manufacturer:  Infineon Technologies
History Price: $0.11323
In Stock: 48000
BCV61BE6433HTMA1 Specification
Specification
Part No
BCV61BE6433HTMA1
Category
Transistors - Special Purpose
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 NPN, Base Collector Junction
Applications
Current Mirror
Voltage - Rated
30V
Current Rating (Amps)
100mA
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
PG-SOT-143-3D
BCV61BE6433HTMA1 PDF Datasheet
BCV61BE6433HTMA1 Related Parts
BCV 61A E6327
BCV 61A E6327
Infineon Technologies
TRANSISTOR NPN DBL 30V SOT143-4
BCV61,215
BCV61,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61,235
BCV61,235
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61,235
BCV61,235
NXP Semiconductors
NOW NEXPERIA BCV61 - SMALL SIGNA
BCV61A,215
BCV61A,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,215
BCV61B,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,235
BCV61B,235
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61BE6327
BCV61BE6327
Infineon Technologies
TRANSISTORS FOR CURRENT MIRROR
BCV61BE6327HTSA1
BCV61BE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV61C,215
BCV61C,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61CE6327HTSA1
BCV61CE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV62,215
BCV62,215
Nexperia
TRANS PNP 30V 100MA DUAL SOT143B
BCV61BE6433HTMA1 Description
The Infineon Technologies BCV61BE6433HTMA1 is a versatile, high-performance transistor designed for various power management and amplification applications. It is part of Infineon's extensive line of semiconductor products, offering reliable and efficient performance.

## Product Overview

The BCV61BE6433HTMA1 is a NPN transistor primarily used in signal amplification and switching applications. It is built using silicon technology, which is ideal for high-speed switching and low-power consumption. The transistor's robust design makes it suitable for consumer electronics, industrial systems, and automotive applications where reliability and performance are critical.

## Key Features

* NPN Configuration: Standard for general-purpose amplification and switching.
* High Current Handling: Supports high-current applications with minimal voltage drop.
* Compact Form Factor: Small package size ideal for space-constrained designs.
* Low Power Consumption: Designed for energy-efficient performance.
* High Switching Speed: Suitable for high-frequency applications.
* Robust Construction: Provides durability and reliability in demanding environments.

## Electrical Specifications

* Collector-Emitter Voltage (V\_CEO): 40V
* Emitter-Base Voltage (V\_EBO): 5V
* Collector-Base Voltage (V\_CBO): 40V
* Collector Current (I\_C): 100mA (Maximum)
* Base Current (I\_B): 20mA (Maximum)
* Power Dissipation (P\_D): 250mW
* DC Current Gain (h\_FE): 60 to 200
* Transition Frequency (f\_T): 250MHz (Typical)

## Package Information

* Package Type: SOT-23
* Lead-Free: Yes
* RoHS Compliant: Yes

## Thermal Specifications

* Storage Temperature Range: -55°C to 150°C
* Operating Junction Temperature: -55°C to 150°C
* Thermal Resistance Junction-to-Case (R\_THJC): 500°C/W
* Thermal Resistance Junction-to-Ambient (R\_THJA): 700°C/W

## Applications

The BCV61BE6433HTMA1 is widely used in:

* Signal Amplification: Ideal for small-signal amplification in audio and RF systems.
* Switching Circuits: Utilized in low-power switching circuits for logic control or signal conditioning.
* Consumer Electronics: Found in devices such as radios, televisions, and portable electronics.
* Automotive Systems: Suitable for automotive electronics requiring reliable and compact switching transistors.
* Industrial Equipment: Used in sensors, controllers, and actuators for industrial control systems.

## Performance Characteristics

* High Gain: The transistor offers high current gain, ensuring efficient signal amplification and switching in low-power applications.
* Low Saturation Voltage: With a low saturation voltage, the BCV61BE6433HTMA1 minimizes power loss during operation.
* Stable Operation: The transistor is designed to provide stable performance under a wide range of conditions, including fluctuating temperatures and voltages.

## Conclusion

The Infineon BCV61BE6433HTMA1 is a highly versatile and reliable transistor, providing excellent performance for various power management, signal amplification, and switching applications. With its compact form, high efficiency, and robust design, it is an ideal choice for modern electronics across industries.
BCV61BE6433HTMA1 Compare Parts
  • BCV61BE6433HTMA1 vs BCV62B,235
  • BCV61BE6433HTMA1 vs BCV62B,215
  • BCV61BE6433HTMA1 vs BCV62A,215
  • BCV61BE6433HTMA1 vs BCV62,235
  • BCV61BE6433HTMA1 vs BCV62,235
  • BCV61BE6433HTMA1 vs BCV62,215
  • BCV61BE6433HTMA1 vs BCV61CE6327HTSA1
  • BCV61BE6433HTMA1 vs BCV61C,215
  • BCV61BE6433HTMA1 vs BCV61BE6327HTSA1
  • BCV61BE6433HTMA1 vs BCV61BE6327
  • BCV61BE6433HTMA1 vs BCV61B,235
  • BCV61BE6433HTMA1 vs BCV61B,215
  • BCV61BE6433HTMA1 vs BCV61A,215
  • BCV61BE6433HTMA1 vs BCV61,235
  • BCV61BE6433HTMA1 vs BCV61,235
  • BCV61BE6433HTMA1 vs BCV61,215
  • BCV61BE6433HTMA1 vs BCV 61A E6327
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.