BCV61,235
BCV61,235
Active
Description:  TRANS NPN 30V 100MA DUAL SOT143B
Manufacturer:  Nexperia
Datasheet:   BCV61,235 Datasheet
History Price: $0.10590
In Stock: 33200
BCV61,235 Specification
Specification
Part No
BCV61,235
Category
Transistors - Special Purpose
Manufacturer
Nexperia
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 NPN (Dual) Current Mirror
Applications
Current Mirror
Voltage - Rated
30V
Current Rating (Amps)
100mA
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-143B
BCV61,235 PDF Datasheet
BCV61,235 Related Parts
BCV 61A E6327
BCV 61A E6327
Infineon Technologies
TRANSISTOR NPN DBL 30V SOT143-4
BCV61,215
BCV61,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61A,215
BCV61A,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,215
BCV61B,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,235
BCV61B,235
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61BE6327
BCV61BE6327
Infineon Technologies
TRANSISTORS FOR CURRENT MIRROR
BCV61BE6327HTSA1
BCV61BE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV61BE6433HTMA1
BCV61BE6433HTMA1
Infineon Technologies
TRANSISTOR NPN DOUBLE 45V SOT143
BCV61C,215
BCV61C,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61CE6327HTSA1
BCV61CE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV62,215
BCV62,215
Nexperia
TRANS PNP 30V 100MA DUAL SOT143B
BCV62,235
BCV62,235
Nexperia
TRANS PNP 30V 100MA DUAL SOT143B
BCV61,235 Description

## Nexperia BCV61,235 Overview

The BCV61,235 is a NPN transistor designed primarily for use in low power switching and amplification applications. It offers a balance of high current gain, efficient power handling, and reliability, making it suitable for various commercial and industrial uses. Below, we detail the specifications and various characteristics of the BCV61,235.

## Key Specifications

* Type: NPN Transistor
* Package Type: TO-92
* Maximum Collector-Emitter Voltage (Vceo): 45 V
* Maximum Collector-Base Voltage (Vcbo): 50 V
* Maximum Emitter-Base Voltage (Vebo): 5 V
* Maximum Collector Current (Ic): 100 mA
* DC Current Gain (hFE): 100 to 500 (depending on the specific test conditions and temperature)
* Power Dissipation (Ptot): 500 mW
* Transition Frequency (ft): 250 MHz
* Maximum Storage Time (ts): 40 ns
* Maximum Fall Time (tf): 25 ns

## Features

1. High Current Gain: With a typical hFE range from 100 to 500, the BCV61,235 offers high current amplification, making it efficient for signal processing and power amplification.

2. Compact TO-92 Package: The transistor comes in the widely used TO-92 package, which is space-efficient and ideal for applications with limited space.

3. Fast Switching Time: With low storage time and fall time, the BCV61,235 provides fast switching performance. This feature is useful for high-frequency circuits and applications requiring rapid response times.

4. Low Power Consumption: Designed for low power loss during operation, this transistor is ideal for battery-powered devices and applications with stringent power budget requirements.

5. High Voltage Rating: With a collector-emitter voltage rating of up to 45V, the BCV61,235 can handle a moderate range of voltage levels, ensuring flexibility in various application scenarios.

6. Robust and Reliable: Nexperia's design ensures robustness under both static and dynamic conditions, with a focus on longevity and consistent performance over time.

## Application Areas

The BCV61,235 is widely used in the following areas:

* Signal Amplification: It can amplify weak electrical signals for further processing in audio or RF circuits.
* Switching Circuits: Suitable for low-power switching, such as controlling small motors or LEDs.
* Voltage Regulation: The transistor can be used in voltage regulation circuits to maintain stable voltage levels.
* Pulse Circuits: It is suitable for pulse circuits in digital and analog applications due to its quick response time.

## Thermal Characteristics

* Junction Temperature (Tj): -55°C to 150°C
* Storage Temperature (Ts): -55°C to 150°C
* Thermal Resistance (Rth): 250°C/W junction-to-ambient

The thermal characteristics show that the transistor operates reliably across a wide temperature range, making it suitable for both indoor and outdoor applications where temperature variations might be a concern.

## Conclusion

In summary, the BCV61,235 from Nexperia is a versatile and reliable NPN transistor, ideal for low-power amplification and switching applications. With its fast switching times, high current gain, and thermal stability, it finds utility in a wide variety of electronic circuits, especially where compactness, efficiency, and reliability are essential.
BCV61,235 Compare Parts
  • BCV61,235 vs BCV62B,235
  • BCV61,235 vs BCV62B,215
  • BCV61,235 vs BCV62A,215
  • BCV61,235 vs BCV62,235
  • BCV61,235 vs BCV62,235
  • BCV61,235 vs BCV62,215
  • BCV61,235 vs BCV61CE6327HTSA1
  • BCV61,235 vs BCV61C,215
  • BCV61,235 vs BCV61BE6433HTMA1
  • BCV61,235 vs BCV61BE6327HTSA1
  • BCV61,235 vs BCV61BE6327
  • BCV61,235 vs BCV61B,235
  • BCV61,235 vs BCV61B,215
  • BCV61,235 vs BCV61A,215
  • BCV61,235 vs BCV61,215
  • BCV61,235 vs BCV 61A E6327
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.