MA47047-54
MA47047-54
Active
Description:  DIODE,PIN,GLASS,AXIAL,HI_VOLUME
Manufacturer:  MACOM Technology
Datasheet:   MA47047-54 Datasheet
History Price: $35.28000
In Stock: 1200
MA47047-54 Specification
Specification
Part No
MA47047-54
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
200V
Current - Max
-
Capacitance @ Vr, F
0.3pF @ 50V, 1MHz
Resistance @ If, F
3Ohm @ 10mA, 100MHz
Power Dissipation (Max)
300 mW
Operating Temperature
-55 ℃ ~ 175 ℃
Package / Case
Axial
Supplier Device Package
Axial
MA47047-54 Related Parts
MA40205-119
MA40205-119
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40215-276
MA40215-276
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40261
MA40261
MACOM Technology
DIODE,SCHOTTKY,DETECTOR,ODS-186
MA44781
MA44781
MACOM Technology
DIODE,VARACTOR,BONDED,STRIPLINE,
MA47208
MA47208
MACOM Technology
DIODE,PIN,MODULE,SI,ODS114
MA47223
MA47223
MACOM Technology
DIODE,PIN,MODULE,SI,ODS144
MA4AGBLP912
MA4AGBLP912
MACOM Technology
RF DIODE PIN 50V
MA4AGFCP910
MA4AGFCP910
MACOM Technology
RF DIODE PIN 75V 50MW 2-FLIPCHIP
MA4AGP907
MA4AGP907
MACOM Technology
5 % ALGAAS FLIP CHIP PIN
MA4E1317
MA4E1317
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4E1318
MA4E1318
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4E1319-1
MA4E1319-1
MACOM Technology
RF DIODE SCHOTTKY 7V DIE
MA47047-54 Compare Parts
  • MA47047-54 vs MA4SPS402
  • MA47047-54 vs MA4SPS302
  • MA47047-54 vs MA4PK3000-1252
  • MA47047-54 vs MA4PK2004
  • MA47047-54 vs MA4PK2000
  • MA47047-54 vs MA4PH237-1079T
  • MA47047-54 vs MA4PH236-1072T
  • MA47047-54 vs MA4PH235-1072T
  • MA47047-54 vs MA4PBL027
  • MA47047-54 vs MA4P7493-134
  • MA47047-54 vs MA4P7470F-1072T
  • MA47047-54 vs MA4P7464F-1072T
  • MA47047-54 vs MA4P7461F-1072T
  • MA47047-54 vs MA4P7455ST-287T
  • MA47047-54 vs MA4P7455CK-287T
  • MA47047-54 vs MA4P7455CA-1146T
  • MA47047-54 vs MA4P7455-287T
  • MA47047-54 vs MA4P7455-1225T
  • MA47047-54 vs MA4P7455-1141T
  • MA47047-54 vs MA4P7452F-1072T
  • MA47047-54 vs MA4P7447ST-287T
  • MA47047-54 vs MA4P7447CA-287T
  • MA47047-54 vs MA4P7447-287T
  • MA47047-54 vs MA4P7447-1141T
  • MA47047-54 vs MA4P7441F-1091T
  • MA47047-54 vs MA4P7438-287T
  • MA47047-54 vs MA4P7437-287T
  • MA47047-54 vs MA4P7437-1141T
  • MA47047-54 vs MA4P7436CA-287T
  • MA47047-54 vs MA4P7436-1141T
  • MA47047-54 vs MA4P7435NM-1091T
  • MA47047-54 vs MA4P7433ST-287T
  • MA47047-54 vs MA4P7433ST-1146T
  • MA47047-54 vs MA4P7433CK-287T
  • MA47047-54 vs MA4P7433CA-287T
  • MA47047-54 vs MA4P7433-287T
  • MA47047-54 vs MA4P7433-1141T
  • MA47047-54 vs MA4P7418-1072T
  • MA47047-54 vs MA4P7104F-1072T
  • MA47047-54 vs MA4P7104B-401T
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you