MA4E1317
MA4E1317
Active
Description:  RF DIODE SCHOTTKY 7V
Manufacturer:  MACOM Technology
Datasheet:   MA4E1317 Datasheet
History Price: $3.68550
In Stock: 31600
MA4E1317 Specification
Specification
Part No
MA4E1317
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky - Single
Voltage - Peak Reverse (Max)
7V
Current - Max
-
Capacitance @ Vr, F
0.06pF @ 0V, 1MHz
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Package / Case
2-SMD
Supplier Device Package
-
MA4E1317 PDF Datasheet
MA4E1317 Related Parts
MA40205-119
MA40205-119
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40215-276
MA40215-276
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40261
MA40261
MACOM Technology
DIODE,SCHOTTKY,DETECTOR,ODS-186
MA44781
MA44781
MACOM Technology
DIODE,VARACTOR,BONDED,STRIPLINE,
MA47047-54
MA47047-54
MACOM Technology
DIODE,PIN,GLASS,AXIAL,HI_VOLUME
MA47208
MA47208
MACOM Technology
DIODE,PIN,MODULE,SI,ODS114
MA47223
MA47223
MACOM Technology
DIODE,PIN,MODULE,SI,ODS144
MA4AGBLP912
MA4AGBLP912
MACOM Technology
RF DIODE PIN 50V
MA4AGFCP910
MA4AGFCP910
MACOM Technology
RF DIODE PIN 75V 50MW 2-FLIPCHIP
MA4AGP907
MA4AGP907
MACOM Technology
5 % ALGAAS FLIP CHIP PIN
MA4E1318
MA4E1318
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4E1319-1
MA4E1319-1
MACOM Technology
RF DIODE SCHOTTKY 7V DIE
MA4E1317 Description
The MACOM Technology MA4E1317 is a high-performance, low-noise amplifier (LNA) designed for applications in the microwave frequency range. This device is particularly well-suited for use in communication systems, radar, and other RF applications where low noise figure, high gain, and compact design are critical. The MA4E1317 is known for its reliability and efficiency, making it a popular choice among engineers and designers in the RF and microwave fields.

## Key Features

1. Frequency Range: The MA4E1317 operates effectively across a frequency range of 1 GHz to 18 GHz. This wide frequency capability makes it suitable for various applications, including wireless communication, satellite systems, and radar technologies.

2. Low Noise Figure: One of the standout features of the MA4E1317 is its low noise figure, typically around 0.5 dB. This low noise performance is essential for maintaining a high signal-to-noise ratio, particularly in sensitive applications where weak signals need to be amplified without significant degradation.

3. High Gain: The amplifier provides a high gain of approximately 20 dB, allowing it to effectively amplify weak input signals. This high gain is crucial for applications that require the enhancement of low-level signals, ensuring that the output signal is strong enough for further processing.

4. Power Supply Voltage: The MA4E1317 operates with a single positive supply voltage, typically around 5V. This simplifies the design and integration process, making it easier to incorporate into various systems.

5. Compact Package: The device is available in a compact surface-mount package (SMD), which is advantageous for space-constrained applications. The small footprint allows for easy integration into printed circuit boards (PCBs) and helps reduce overall system size.

6. Temperature Range: The LNA is designed to operate over a wide temperature range, typically from -40°C to +85°C. This ensures reliable performance in various environmental conditions, making it suitable for both commercial and military applications.

7. Impedance Matching: The MA4E1317 features 50-ohm input and output impedance, which is standard for RF applications. This characteristic facilitates easy integration with other RF components and systems.

## Specifications

- Frequency Range: 1 GHz to 18 GHz
- Noise Figure: 0.5 dB (typical)
- Gain: 20 dB (typical)
- Supply Voltage: +5V
- Supply Current: 50 mA (typical)
- Input/Output Impedance: 50 ohms
- Operating Temperature Range: -40°C to +85°C
- Package Type: SMD (Surface Mount Device)

## Applications

The MA4E1317 is suitable for a wide range of applications, including:

- Wireless Communication Systems: Used in cellular base stations, satellite communications, and other wireless communication systems where low noise and high gain are essential for maintaining signal integrity.

- Radar Systems: Ideal for radar applications, including automotive radar and military radar systems, where the ability to amplify weak signals is critical.

- Test and Measurement Equipment: Employed in RF test and measurement equipment, providing reliable amplification for signal analysis and testing.

- Industrial Applications: Utilized in various industrial RF applications, including remote sensing, telemetry systems, and other applications requiring robust signal amplification.

## Conclusion

The MACOM Technology MA4E1317 is a versatile and high-performance low-noise amplifier that meets the demanding requirements of modern RF applications. With its wide frequency range, low noise figure, and high gain, it is an excellent choice for designers looking to enhance signal integrity in communication, radar, and industrial systems. Its compact size and robust specifications make it suitable for integration into a variety of electronic systems, ensuring reliable performance across a range of operating conditions. The MA4E1317 stands out as a reliable solution for applications that require high performance and efficiency in signal amplification, making it a valuable component in the RF and microwave technology landscape.
MA4E1317 Compare Parts
  • MA4E1317 vs MA4SPS402
  • MA4E1317 vs MA4SPS302
  • MA4E1317 vs MA4PK3000-1252
  • MA4E1317 vs MA4PK2004
  • MA4E1317 vs MA4PK2000
  • MA4E1317 vs MA4PH237-1079T
  • MA4E1317 vs MA4PH236-1072T
  • MA4E1317 vs MA4PH235-1072T
  • MA4E1317 vs MA4PBL027
  • MA4E1317 vs MA4P7493-134
  • MA4E1317 vs MA4P7470F-1072T
  • MA4E1317 vs MA4P7464F-1072T
  • MA4E1317 vs MA4P7461F-1072T
  • MA4E1317 vs MA4P7455ST-287T
  • MA4E1317 vs MA4P7455CK-287T
  • MA4E1317 vs MA4P7455CA-1146T
  • MA4E1317 vs MA4P7455-287T
  • MA4E1317 vs MA4P7455-1225T
  • MA4E1317 vs MA4P7455-1141T
  • MA4E1317 vs MA4P7452F-1072T
  • MA4E1317 vs MA4P7447ST-287T
  • MA4E1317 vs MA4P7447CA-287T
  • MA4E1317 vs MA4P7447-287T
  • MA4E1317 vs MA4P7447-1141T
  • MA4E1317 vs MA4P7441F-1091T
  • MA4E1317 vs MA4P7438-287T
  • MA4E1317 vs MA4P7437-287T
  • MA4E1317 vs MA4P7437-1141T
  • MA4E1317 vs MA4P7436CA-287T
  • MA4E1317 vs MA4P7436-1141T
  • MA4E1317 vs MA4P7435NM-1091T
  • MA4E1317 vs MA4P7433ST-287T
  • MA4E1317 vs MA4P7433ST-1146T
  • MA4E1317 vs MA4P7433CK-287T
  • MA4E1317 vs MA4P7433CA-287T
  • MA4E1317 vs MA4P7433-287T
  • MA4E1317 vs MA4P7433-1141T
  • MA4E1317 vs MA4P7418-1072T
  • MA4E1317 vs MA4P7104F-1072T
  • MA4E1317 vs MA4P7104B-401T
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you