MJE13005-BP
MJE13005-BP
Obsolete
Description:  TRANS NPN 400V 4A TO220AB
Datasheet:   MJE13005-BP Datasheet
History Price: Obsolete
In Stock: 18000
MJE13005-BP Specification
Specification
Part No
MJE13005-BP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
400 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 500mA, 2A
Current - Collector Cutoff (Max)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 1A, 5V
Power - Max
1.5 W
Frequency - Transition
5MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
MJE13005-BP Related Parts
MJE13001-AP
MJE13001-AP
Micro Commercial Components
TRANS NPN 400V 0.2A TO92
MJE13002-BP
MJE13002-BP
Micro Commercial Components
TRANS NPN 400V 1A TO126
MJE13002B-AP
MJE13002B-AP
Micro Commercial Components
TRANS NPN 400V 0.8A TO92
MJE13003
MJE13003
onsemi
TRANS NPN 400V 1.5A TO126
MJE13003-BP
MJE13003-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO220AB
MJE13003A-BP
MJE13003A-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO126
MJE13003B-AP
MJE13003B-AP
Micro Commercial Components
TRANS NPN 400V 1.5A TO92
MJE13003G
MJE13003G
onsemi
TRANS NPN 400V 1.5A TO126
MJE13005
MJE13005
NTE Electronics
TRANS NPN 400V 4A TO220
MJE13005
MJE13005
onsemi
TRANS NPN 400V 4A TO220
MJE13005 PBFREE
MJE13005 PBFREE
Central Semiconductor
TRANS NPN 400V 4A TO220-3
MJE13005G
MJE13005G
onsemi
TRANS NPN 400V 4A TO220
MJE13005-BP Compare Parts
  • MJE13005-BP vs MJE803
  • MJE13005-BP vs MJE802G
  • MJE13005-BP vs MJE802
  • MJE13005-BP vs MJE800G
  • MJE13005-BP vs MJE800
  • MJE13005-BP vs MJE703G
  • MJE13005-BP vs MJE703
  • MJE13005-BP vs MJE702G
  • MJE13005-BP vs MJE702
  • MJE13005-BP vs MJE700G
  • MJE13005-BP vs MJE700
  • MJE13005-BP vs MJE5852G
  • MJE13005-BP vs MJE5852
  • MJE13005-BP vs MJE5852
  • MJE13005-BP vs MJE5851G
  • MJE13005-BP vs MJE5851
  • MJE13005-BP vs MJE5850G
  • MJE13005-BP vs MJE5850
  • MJE13005-BP vs MJE5742G
  • MJE13005-BP vs MJE5742
  • MJE13005-BP vs MJE5740G
  • MJE13005-BP vs MJE5731G
  • MJE13005-BP vs MJE5731AG
  • MJE13005-BP vs MJE5731A
  • MJE13005-BP vs MJE5731
  • MJE13005-BP vs MJE5730G
  • MJE13005-BP vs MJE5730
  • MJE13005-BP vs MJE521G
  • MJE13005-BP vs MJE521
  • MJE13005-BP vs MJE521
  • MJE13005-BP vs MJE4353G
  • MJE13005-BP vs MJE4353
  • MJE13005-BP vs MJE4353
  • MJE13005-BP vs MJE4343
  • MJE13005-BP vs MJE4343
  • MJE13005-BP vs MJE371G
  • MJE13005-BP vs MJE371
  • MJE13005-BP vs MJE350STU-FS
  • MJE13005-BP vs MJE350G
  • MJE13005-BP vs MJE350
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.