MJE13005
MJE13005
Active
Description:  TRANS NPN 400V 4A TO220
Manufacturer:  NTE Electronics
Datasheet:   MJE13005 Datasheet
History Price: $1.12000
In Stock: 18800
MJE13005 Specification
Specification
Part No
MJE13005
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
SWITCHMODE
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
400 V
Vce Saturation (Max) @ Ib, Ic
1V @ 1A, 4A
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 2A, 5V
Power - Max
2 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MJE13005 PDF Datasheet
MJE13005 Related Parts
MJE13001-AP
MJE13001-AP
Micro Commercial Components
TRANS NPN 400V 0.2A TO92
MJE13002-BP
MJE13002-BP
Micro Commercial Components
TRANS NPN 400V 1A TO126
MJE13002B-AP
MJE13002B-AP
Micro Commercial Components
TRANS NPN 400V 0.8A TO92
MJE13003
MJE13003
onsemi
TRANS NPN 400V 1.5A TO126
MJE13003-BP
MJE13003-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO220AB
MJE13003A-BP
MJE13003A-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO126
MJE13003B-AP
MJE13003B-AP
Micro Commercial Components
TRANS NPN 400V 1.5A TO92
MJE13003G
MJE13003G
onsemi
TRANS NPN 400V 1.5A TO126
MJE13005 PBFREE
MJE13005 PBFREE
Central Semiconductor
TRANS NPN 400V 4A TO220-3
MJE13005-BP
MJE13005-BP
Micro Commercial Components
TRANS NPN 400V 4A TO220AB
MJE13005G
MJE13005G
onsemi
TRANS NPN 400V 4A TO220
MJE13006
MJE13006
NTE Electronics
TRANS NPN 300V 8A TO220
MJE13005 Compare Parts
  • MJE13005 vs MJE803
  • MJE13005 vs MJE802G
  • MJE13005 vs MJE802
  • MJE13005 vs MJE800G
  • MJE13005 vs MJE800
  • MJE13005 vs MJE703G
  • MJE13005 vs MJE703
  • MJE13005 vs MJE702G
  • MJE13005 vs MJE702
  • MJE13005 vs MJE700G
  • MJE13005 vs MJE700
  • MJE13005 vs MJE5852G
  • MJE13005 vs MJE5852
  • MJE13005 vs MJE5852
  • MJE13005 vs MJE5851G
  • MJE13005 vs MJE5851
  • MJE13005 vs MJE5850G
  • MJE13005 vs MJE5850
  • MJE13005 vs MJE5742G
  • MJE13005 vs MJE5742
  • MJE13005 vs MJE5740G
  • MJE13005 vs MJE5731G
  • MJE13005 vs MJE5731AG
  • MJE13005 vs MJE5731A
  • MJE13005 vs MJE5731
  • MJE13005 vs MJE5730G
  • MJE13005 vs MJE5730
  • MJE13005 vs MJE521G
  • MJE13005 vs MJE521
  • MJE13005 vs MJE521
  • MJE13005 vs MJE4353G
  • MJE13005 vs MJE4353
  • MJE13005 vs MJE4353
  • MJE13005 vs MJE4343
  • MJE13005 vs MJE4343
  • MJE13005 vs MJE371G
  • MJE13005 vs MJE371
  • MJE13005 vs MJE350STU-FS
  • MJE13005 vs MJE350G
  • MJE13005 vs MJE350
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.