MJE13003
MJE13003
Obsolete
Description:  TRANS NPN 400V 1.5A TO126
Manufacturer:  onsemi
Datasheet:   MJE13003 Datasheet
History Price: Obsolete
In Stock: 4000
MJE13003 Specification
Specification
Part No
MJE13003
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1.5 A
Voltage - Collector Emitter Breakdown (Max)
400 V
Vce Saturation (Max) @ Ib, Ic
3V @ 500mA, 1.5A
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 500mA, 2V
Power - Max
1.4 W
Frequency - Transition
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126
MJE13003 PDF Datasheet
MJE13003 Related Parts
MJE13001-AP
MJE13001-AP
Micro Commercial Components
TRANS NPN 400V 0.2A TO92
MJE13002-BP
MJE13002-BP
Micro Commercial Components
TRANS NPN 400V 1A TO126
MJE13002B-AP
MJE13002B-AP
Micro Commercial Components
TRANS NPN 400V 0.8A TO92
MJE13003-BP
MJE13003-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO220AB
MJE13003A-BP
MJE13003A-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO126
MJE13003B-AP
MJE13003B-AP
Micro Commercial Components
TRANS NPN 400V 1.5A TO92
MJE13003G
MJE13003G
onsemi
TRANS NPN 400V 1.5A TO126
MJE13005
MJE13005
NTE Electronics
TRANS NPN 400V 4A TO220
MJE13005
MJE13005
onsemi
TRANS NPN 400V 4A TO220
MJE13005 PBFREE
MJE13005 PBFREE
Central Semiconductor
TRANS NPN 400V 4A TO220-3
MJE13005-BP
MJE13005-BP
Micro Commercial Components
TRANS NPN 400V 4A TO220AB
MJE13005G
MJE13005G
onsemi
TRANS NPN 400V 4A TO220
MJE13003 Compare Parts
  • MJE13003 vs MJE803
  • MJE13003 vs MJE802G
  • MJE13003 vs MJE802
  • MJE13003 vs MJE800G
  • MJE13003 vs MJE800
  • MJE13003 vs MJE703G
  • MJE13003 vs MJE703
  • MJE13003 vs MJE702G
  • MJE13003 vs MJE702
  • MJE13003 vs MJE700G
  • MJE13003 vs MJE700
  • MJE13003 vs MJE5852G
  • MJE13003 vs MJE5852
  • MJE13003 vs MJE5852
  • MJE13003 vs MJE5851G
  • MJE13003 vs MJE5851
  • MJE13003 vs MJE5850G
  • MJE13003 vs MJE5850
  • MJE13003 vs MJE5742G
  • MJE13003 vs MJE5742
  • MJE13003 vs MJE5740G
  • MJE13003 vs MJE5731G
  • MJE13003 vs MJE5731AG
  • MJE13003 vs MJE5731A
  • MJE13003 vs MJE5731
  • MJE13003 vs MJE5730G
  • MJE13003 vs MJE5730
  • MJE13003 vs MJE521G
  • MJE13003 vs MJE521
  • MJE13003 vs MJE521
  • MJE13003 vs MJE4353G
  • MJE13003 vs MJE4353
  • MJE13003 vs MJE4353
  • MJE13003 vs MJE4343
  • MJE13003 vs MJE4343
  • MJE13003 vs MJE371G
  • MJE13003 vs MJE371
  • MJE13003 vs MJE350STU-FS
  • MJE13003 vs MJE350G
  • MJE13003 vs MJE350
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.