D44Q3
D44Q3
Active
Description:  TRANS NPN 175V 4A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   D44Q3 Datasheet
History Price: $0.99000
In Stock: 0
D44Q3 Specification
Specification
Part No
D44Q3
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
175 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
Current - Collector Cutoff (Max)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 200mA, 10V
Power - Max
1.67 W
Frequency - Transition
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
D44Q3 PDF Datasheet
D44Q3 Related Parts
D44C11
D44C11
NTE Electronics
TRANS NPN 80V 4A TO220
D44C12G
D44C12G
onsemi
TRANS NPN 80V 4A TO220
D44C8
D44C8
Fairchild Semiconductor
TRANS NPN 60V 4A TO220-3
D44C8
D44C8
onsemi
TRANS NPN 60V 4A TO220-3
D44H10TU
D44H10TU
onsemi
TRANS NPN 80V 8A TO220-3
D44H11
D44H11
STMicroelectronics
TRANS NPN 80V 10A TO220
D44H11
D44H11
Fairchild Semiconductor
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
Harris Corporation
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
onsemi
TRANS NPN 80V 10A TO220
D44H11 PBFREE
D44H11 PBFREE
Central Semiconductor
TRANS NPN DIE
D44H11FP
D44H11FP
STMicroelectronics
TRANS NPN 80V 10A TO220FP
D44H11G
D44H11G
onsemi
TRANS NPN 80V 10A TO220
D44Q3 Compare Parts
  • D44Q3 vs D44VH10
  • D44Q3 vs D44H8G
  • D44Q3 vs D44H8
  • D44Q3 vs D44H8
  • D44Q3 vs D44H8
  • D44Q3 vs D44H11TU
  • D44Q3 vs D44H11TU
  • D44Q3 vs D44H11G
  • D44Q3 vs D44H11FP
  • D44Q3 vs D44H11 PBFREE
  • D44Q3 vs D44H11
  • D44Q3 vs D44H11
  • D44Q3 vs D44H11
  • D44Q3 vs D44H11
  • D44Q3 vs D44H10TU
  • D44Q3 vs D44C8
  • D44Q3 vs D44C8
  • D44Q3 vs D44C12G
  • D44Q3 vs D44C11
  • D44Q3 vs D44VM4
  • D44Q3 vs D44VM10
  • D44Q3 vs D44VH1116
  • D44Q3 vs D44TD5
  • D44Q3 vs D44TD4
  • D44Q3 vs D44TD3
  • D44Q3 vs D44T8
  • D44Q3 vs D44T7
  • D44Q3 vs D44T6
  • D44Q3 vs D44T5
  • D44Q3 vs D44T4
  • D44Q3 vs D44T3
  • D44Q3 vs D44T2
  • D44Q3 vs D44T1
  • D44Q3 vs D44T1
  • D44Q3 vs D44Q3121
  • D44Q3 vs D44H11
  • D44Q3 vs D44E2
  • D44Q3 vs D44E1
  • D44Q3 vs D44D4
  • D44Q3 vs D44D2
  • D44Q3 FAQ
    Q1: What is the Harris Corporation D44Q3?
    A: The Harris Corporation D44Q3 is a high-performance NPN transistor designed for use in general-purpose amplification and switching applications. It is widely used in low-frequency circuits and signal processing tasks. The transistor has a high current gain and is known for its reliability and durability.

    Q2: What are the key features of the D44Q3 transistor?
    A: The D44Q3 features a maximum collector current of 10A, a voltage rating of 80V, and a power dissipation of 60W. It is designed for high-efficiency switching and amplification with fast switching characteristics. The transistor is also housed in a TO-3 metal can package, offering robust thermal performance.

    Q3: What is the maximum voltage rating for the D44Q3?
    A: The Harris D44Q3 transistor has a maximum collector-emitter voltage (Vce) rating of 80V, making it suitable for medium-voltage applications.

    Q4: What is the power dissipation capacity of the D44Q3?
    A: The D44Q3 transistor has a maximum power dissipation of 60W, which allows it to handle significant power loads while maintaining thermal stability in high-performance applications.

    Q5: What is the current gain of the D44Q3?
    A: The D44Q3 transistor features a current gain (hFE) ranging from 40 to 320 at a collector current of 4A, which provides good amplification efficiency and stability in signal processing circuits.

    Q6: In what applications can the D44Q3 transistor be used?
    A: The D44Q3 is commonly used in high-power audio amplifiers, switching power supplies, and motor control circuits. Its robust specifications make it ideal for applications requiring reliable performance under heavy current loads.

    Q7: What package type does the D44Q3 come in?
    A: The D44Q3 is housed in a TO-3 metal can package, which provides excellent heat dissipation properties, ensuring efficient thermal management during operation.

    Q8: What are the thermal characteristics of the D44Q3?
    A: The D44Q3 has a junction-to-case thermal resistance (RθJC) of 2°C/W, which helps to maintain safe operating temperatures during high-current operation, reducing the risk of thermal failure.

    Q9: What is the maximum collector current for the D44Q3 transistor?
    A: The D44Q3 has a maximum collector current (Ic) rating of 10A, allowing it to handle high current flows in power amplification and switching circuits without degradation in performance.

    Q10: Can the D44Q3 be used in audio amplifiers?
    A: Yes, the D44Q3 is commonly used in audio amplifier applications due to its ability to handle high currents and provide strong, clean signal amplification. It is particularly suited for high-power audio designs.

    Q11: What is the switching time of the D44Q3 transistor?
    A: The D44Q3 offers relatively fast switching times, which makes it suitable for use in applications where switching speed is important, such as in pulse circuits and signal processing.

    Q12: How does the D44Q3 compare to other transistors in terms of power handling?
    A: The D44Q3 excels in power handling, with a 60W power dissipation capacity, which is relatively high for a transistor of its size and packaging. This makes it a strong choice for power-intensive applications like motor drives and audio amplifiers.

    Q13: Is the D44Q3 suitable for use in automotive applications?
    A: Yes, the D44Q3 can be used in automotive applications that require reliable power amplification or switching. Its high current and power dissipation capabilities are well-suited for automotive electronic systems such as audio amplifiers and power converters.

    Q14: What is the gain-bandwidth product of the D44Q3?
    A: The D44Q3 has a typical gain-bandwidth product of around 50 MHz, making it suitable for use in applications that require moderate to high-frequency performance while maintaining a strong current gain.

    Q15: What is the typical forward voltage drop of the D44Q3?
    A: The typical forward voltage drop across the D44Q3 is about 1.2V when operating at a collector current of 4A, which is standard for high-power NPN transistors.

    Q16: Can the D44Q3 handle high-frequency switching applications?
    A: The D44Q3 is not specifically designed for ultra-high-frequency applications but can handle switching up to moderate frequencies efficiently. It is best suited for low- to mid-frequency applications such as audio amplifiers and power supplies.

    Q17: What is the maximum storage and operating temperature for the D44Q3?
    A: The D44Q3 transistor has a maximum operating junction temperature of 150°C, and it can be stored at temperatures between -65°C and 150°C, making it suitable for a variety of industrial and automotive applications.

    Q18: How can I ensure reliable operation of the D44Q3 in a circuit?
    A: To ensure reliable operation, proper heat sinking should be used to manage the power dissipation. It is also important to operate the transistor within its maximum rated voltage, current, and temperature limits to avoid overheating or damage.

    Q19: What is the base-emitter voltage drop for the D44Q3?
    A: The typical base-emitter voltage drop (Vbe) for the D44Q3 is around 1.3V when the transistor is conducting, which is standard for high-power transistors in this class.

    Q20: Is the D44Q3 suitable for switching applications?
    A: Yes, the D44Q3 is suitable for general switching applications, including power supplies and motor control circuits, thanks to its ability to handle high current and voltage while switching quickly and efficiently.
    Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement