☰
NTE2413
NTE2413
Active
Description:  TRANS PNP 300V 0.05A SOT23
Manufacturer:  NTE Electronics
Datasheet:   NTE2413 Datasheet
History Price: $0.75000
In Stock: 160
NTE2413 Specification
Specification
Part No
NTE2413
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
50 mA
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
800mV @ 5mA, 30mA
Current - Collector Cutoff (Max)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 25mA, 20V
Power - Max
310 mW
Frequency - Transition
60MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
NTE2413 PDF Datasheet
NTE2413 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE2413 Compare Parts
  • NTE2413 vs NTE98
  • NTE2413 vs NTE97
  • NTE2413 vs NTE96
  • NTE2413 vs NTE95
  • NTE2413 vs NTE94
  • NTE2413 vs NTE93
  • NTE2413 vs NTE89
  • NTE2413 vs NTE88MP
  • NTE2413 vs NTE88MCP
  • NTE2413 vs NTE88
  • NTE2413 vs NTE87MP
  • NTE2413 vs NTE87
  • NTE2413 vs NTE85
  • NTE2413 vs NTE81
  • NTE2413 vs NTE75
  • NTE2413 vs NTE74
  • NTE2413 vs NTE72
  • NTE2413 vs NTE70
  • NTE2413 vs NTE68MCP
  • NTE2413 vs NTE68
  • NTE2413 vs NTE62
  • NTE2413 vs NTE61MP
  • NTE2413 vs NTE61MCP
  • NTE2413 vs NTE61
  • NTE2413 vs NTE60MP
  • NTE2413 vs NTE60
  • NTE2413 vs NTE59
  • NTE2413 vs NTE58
  • NTE2413 vs NTE53
  • NTE2413 vs NTE52
  • NTE2413 vs NTE51
  • NTE2413 vs NTE48
  • NTE2413 vs NTE47
  • NTE2413 vs NTE46
  • NTE2413 vs NTE399
  • NTE2413 vs NTE398
  • NTE2413 vs NTE397
  • NTE2413 vs NTE396
  • NTE2413 vs NTE394
  • NTE2413 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods