Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ NTE Electronics NTE331
NTE331
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN 100V 15A TO220
Manufacturer:
NTE Electronics
Datasheet:
NTE331 Datasheet
History Price: $3.66000
In Stock: 5760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE331 Specification
Specification
Part No
NTE331
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
15 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 2.5A, 10A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 500mA, 4V
Power - Max
90 W
Frequency - Transition
3MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE331 PDF Datasheet
NTE331 Datasheet
Click and Download: NTE331 Datasheet
NTE331 Related Parts
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE331 Compare Parts
NTE331 vs NTE98
NTE331 vs NTE97
NTE331 vs NTE96
NTE331 vs NTE95
NTE331 vs NTE94
NTE331 vs NTE93
NTE331 vs NTE89
NTE331 vs NTE88MP
NTE331 vs NTE88MCP
NTE331 vs NTE88
NTE331 vs NTE87MP
NTE331 vs NTE87
NTE331 vs NTE85
NTE331 vs NTE81
NTE331 vs NTE75
NTE331 vs NTE74
NTE331 vs NTE72
NTE331 vs NTE70
NTE331 vs NTE68MCP
NTE331 vs NTE68
NTE331 vs NTE62
NTE331 vs NTE61MP
NTE331 vs NTE61MCP
NTE331 vs NTE61
NTE331 vs NTE60MP
NTE331 vs NTE60
NTE331 vs NTE59
NTE331 vs NTE58
NTE331 vs NTE53
NTE331 vs NTE52
NTE331 vs NTE51
NTE331 vs NTE48
NTE331 vs NTE47
NTE331 vs NTE46
NTE331 vs NTE399
NTE331 vs NTE398
NTE331 vs NTE397
NTE331 vs NTE396
NTE331 vs NTE394
NTE331 vs NTE393
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods