NTE88MCP
NTE88MCP
Active
Description:  TRANS PNP 250V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE88MCP Datasheet
History Price: Active
In Stock: 7600
NTE88MCP Specification
Specification
Part No
NTE88MCP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 2V
Power - Max
200 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE88MCP PDF Datasheet
NTE88MCP Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE88MCP Compare Parts
  • NTE88MCP vs NTE98
  • NTE88MCP vs NTE97
  • NTE88MCP vs NTE96
  • NTE88MCP vs NTE95
  • NTE88MCP vs NTE94
  • NTE88MCP vs NTE93
  • NTE88MCP vs NTE89
  • NTE88MCP vs NTE88MP
  • NTE88MCP vs NTE88
  • NTE88MCP vs NTE87MP
  • NTE88MCP vs NTE87
  • NTE88MCP vs NTE85
  • NTE88MCP vs NTE81
  • NTE88MCP vs NTE75
  • NTE88MCP vs NTE74
  • NTE88MCP vs NTE72
  • NTE88MCP vs NTE70
  • NTE88MCP vs NTE68MCP
  • NTE88MCP vs NTE68
  • NTE88MCP vs NTE62
  • NTE88MCP vs NTE61MP
  • NTE88MCP vs NTE61MCP
  • NTE88MCP vs NTE61
  • NTE88MCP vs NTE60MP
  • NTE88MCP vs NTE60
  • NTE88MCP vs NTE59
  • NTE88MCP vs NTE58
  • NTE88MCP vs NTE53
  • NTE88MCP vs NTE52
  • NTE88MCP vs NTE51
  • NTE88MCP vs NTE48
  • NTE88MCP vs NTE47
  • NTE88MCP vs NTE46
  • NTE88MCP vs NTE399
  • NTE88MCP vs NTE398
  • NTE88MCP vs NTE397
  • NTE88MCP vs NTE396
  • NTE88MCP vs NTE394
  • NTE88MCP vs NTE393
  • NTE88MCP vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's