BCP69
BCP69
Obsolete
Description:  TRANS PNP 20V 1.5A SOT223-4
Manufacturer:  Fairchild Semiconductor
Datasheet:   BCP69 Datasheet
History Price: $0.14000
In Stock: 1200
BCP69 Specification
Specification
Part No
BCP69
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1.5 A
Voltage - Collector Emitter Breakdown (Max)
20 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
85 @ 500mA, 1V
Power - Max
1 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-4
BCP69 Related Parts
BCP 51-16 H6778
BCP 51-16 H6778
Infineon Technologies
TRANS PNP 45V 1A SOT143R-3D
BCP 53-16 E6327
BCP 53-16 E6327
Infineon Technologies
TRANS PNP 80V 1A SOT143R-3D
BCP 54-16 E6327
BCP 54-16 E6327
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 54-16 H6778
BCP 54-16 H6778
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 54-16 H6779
BCP 54-16 H6779
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 55-16 E6327
BCP 55-16 E6327
Infineon Technologies
TRANS NPN 60V 1A SOT223-4
BCP 56-10 E6433
BCP 56-10 E6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 56-10 H6433
BCP 56-10 H6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 68-25 E6327
BCP 68-25 E6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 68-25 H6327
BCP 68-25 H6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 69-16 E6327
BCP 69-16 E6327
Infineon Technologies
TRANS PNP 20V 1A SOT223-4
BCP 69US E6327
BCP 69US E6327
Infineon Technologies
TRANS PNP 20V 1A TSOP6-6
BCP69 Compare Parts
  • BCP69 vs BCP69T1G
  • BCP69 vs BCP69T1
  • BCP69 vs BCP69E6327
  • BCP69 vs BCP6925TC
  • BCP69 vs BCP6925TA
  • BCP69 vs BCP6925H6327XTSA1
  • BCP69 vs BCP6925E6327HTSA1
  • BCP69 vs BCP69-25E6327
  • BCP69 vs BCP69-25-TP
  • BCP69 vs BCP69-16/S500115
  • BCP69 vs BCP69-16/DG,115
  • BCP69 vs BCP69-16
  • BCP69 vs BCP68TA
  • BCP69 vs BCP68T1G
  • BCP69 vs BCP68T1
  • BCP69 vs BCP68E6327
  • BCP69 vs BCP6825TC
  • BCP69 vs BCP6825TA
  • BCP69 vs BCP68,115
  • BCP69 vs BCP68
  • BCP69 vs BCP68
  • BCP69 vs BCP56TX
  • BCP69 vs BCP56TA
  • BCP69 vs BCP56T3G
  • BCP69 vs BCP56T1G
  • BCP69 vs BCP56T,115
  • BCP69 vs BCP56HX
  • BCP69 vs BCP56H115
  • BCP69 vs BCP56H,115
  • BCP69 vs BCP5616TTC
  • BCP69 vs BCP5616TTA
  • BCP69 vs BCP5616TQTC
  • BCP69 vs BCP5616TQTA
  • BCP69 vs BCP5616TC
  • BCP69 vs BCP5616TA
  • BCP69 vs BCP5616QTC
  • BCP69 vs BCP5616QTA
  • BCP69 vs BCP5616H6327XTSA1
  • BCP69 vs BCP5616E6327HTSA1
  • BCP69 vs BCP5610TA
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!