Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi MMBD353LT1
MMBD353LT1
Obsolete
Diodes - RF
Description:
DIODE SCHOTTKY 7V 225MW SOT23-3
Manufacturer:
onsemi
Datasheet:
MMBD353LT1 Datasheet
History Price: Obsolete
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMBD353LT1 Specification
Specification
Part No
MMBD353LT1
Category
Diodes - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
7V
Current - Max
-
Capacitance @ Vr, F
1pF @ 0V, 1MHz
Resistance @ If, F
-
Power Dissipation (Max)
225 mW
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
MMBD353LT1 PDF Datasheet
MMBD353LT1 Datasheet
Click and Download: MMBD353LT1 Datasheet
MMBD353LT1 Related Parts
MMBD101LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD301-TP
Micro Commercial Components
DIODE SCHOTTKY 30V 200MW SOT23
MMBD301LT1
onsemi
DIODE SCHOTTKY 200MW 30V SOT23
MMBD301LT1G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301M3T5G
onsemi
DIODE SCHOTTKY 30V 200MW SOT723
MMBD330T1G
onsemi
DIODE SCHOTTKY 30V 120MW SC70-3
MMBD352LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD352LT3G
onsemi
MIXER DIODE, UH FREQUENCY
MMBD352WT1
onsemi
DIODE SCHOTTKY DUAL 7V SOT-323
MMBD352WT1G
onsemi
RF DIODE SCHOTTKY 7V 200MW SC70
MMBD353LT1 Compare Parts
MMBD353LT1 vs MMBV3700LT1
MMBD353LT1 vs MMBV3401LT3G
MMBD353LT1 vs MMBV3401LT3G
MMBD353LT1 vs MMBV3401LT3
MMBD353LT1 vs MMBV3401LT1G
MMBD353LT1 vs MMBV3401LT1
MMBD353LT1 vs MMBD770T1G
MMBD353LT1 vs MMBD770T1
MMBD353LT1 vs MMBD701LT3G
MMBD353LT1 vs MMBD701LT1G
MMBD353LT1 vs MMBD701
MMBD353LT1 vs MMBD452LT1G
MMBD353LT1 vs MMBD355LT1G
MMBD353LT1 vs MMBD355LT1
MMBD353LT1 vs MMBD354LT1G
MMBD353LT1 vs MMBD353LT1G
MMBD353LT1 vs MMBD352WT1G
MMBD353LT1 vs MMBD352WT1
MMBD353LT1 vs MMBD352LT3G
MMBD353LT1 vs MMBD352LT1G
MMBD353LT1 vs MMBD330T1G
MMBD353LT1 vs MMBD301M3T5G
MMBD353LT1 vs MMBD301LT3G
MMBD353LT1 vs MMBD301LT3
MMBD353LT1 vs MMBD301LT1G
MMBD353LT1 vs MMBD301LT1
MMBD353LT1 vs MMBD301-TP
MMBD353LT1 vs MMBD101LT1G
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.