DTC013ZUBTL
DTC013ZUBTL
Active
Description:  TRANS PREBIAS NPN 0.2W UMT3F
Manufacturer:  Rohm Semiconductor
Datasheet:   DTC013ZUBTL Datasheet
History Price: $0.28000
In Stock: 4800
DTC013ZUBTL Specification
Specification
Part No
DTC013ZUBTL
Category
Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Pre-Biased
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Resistor - Base (R1)
1 kOhms
Resistor - Emitter Base (R2)
10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic
150mV @ 500μA, 5mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250 MHz
Power - Max
200 mW
Mounting Type
Surface Mount
Package / Case
SC-85
Supplier Device Package
UMT3F
DTC013ZUBTL PDF Datasheet
DTC013ZUBTL Related Parts
DTC013ZEBTL
DTC013ZEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.15W SC89
DTC014EEBTL
DTC014EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014EUBTL
DTC014EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC014TEBTL
DTC014TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014TUBTL
DTC014TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC014YEBTL
DTC014YEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014YUBTL
DTC014YUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015EEBTL
DTC015EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015EUBTL
DTC015EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015TEBTL
DTC015TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015TUBTL
DTC015TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC023EEBTL
DTC023EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC013ZUBTL Compare Parts
  • DTC013ZUBTL vs DTC923TUBTL
  • DTC013ZUBTL vs DTC914TUBTL
  • DTC013ZUBTL vs DTC643TUT106
  • DTC013ZUBTL vs DTC643TKT146
  • DTC013ZUBTL vs DTC623TUT106
  • DTC013ZUBTL vs DTC623TKT146
  • DTC013ZUBTL vs DTC614TUT106
  • DTC013ZUBTL vs DTC614TKT146
  • DTC013ZUBTL vs DTC363TKT146
  • DTC013ZUBTL vs DTC363EUT106
  • DTC013ZUBTL vs DTC363EKT146
  • DTC013ZUBTL vs DTC343TKT146
  • DTC013ZUBTL vs DTC323TUT106
  • DTC013ZUBTL vs DTC323TKT146
  • DTC013ZUBTL vs DTC314TUT106
  • DTC013ZUBTL vs DTC314TKT146
  • DTC013ZUBTL vs DTC144WUAT106
  • DTC013ZUBTL vs DTC144WM3T5G
  • DTC013ZUBTL vs DTC144WKAT146
  • DTC013ZUBTL vs DTC144WETL
  • DTC013ZUBTL vs DTC144WET1G
  • DTC013ZUBTL vs DTC144WET1
  • DTC013ZUBTL vs DTC144WCAT116
  • DTC013ZUBTL vs DTC144VUAT106
  • DTC013ZUBTL vs DTC144VKAT146
  • DTC013ZUBTL vs DTC144VCAT116
  • DTC013ZUBTL vs DTC144TUAT106
  • DTC013ZUBTL vs DTC144TUA-TP
  • DTC013ZUBTL vs DTC144TT1G
  • DTC013ZUBTL vs DTC144TT1
  • DTC013ZUBTL vs DTC144TSATP
  • DTC013ZUBTL vs DTC144TSA-BP
  • DTC013ZUBTL vs DTC144TSA-AP
  • DTC013ZUBTL vs DTC144TM3T5G
  • DTC013ZUBTL vs DTC144TKAT146
  • DTC013ZUBTL vs DTC144TKA-TP
  • DTC013ZUBTL vs DTC144TETL
  • DTC013ZUBTL vs DTC144TET1G
  • DTC013ZUBTL vs DTC144TCAT116
  • DTC013ZUBTL vs DTC144TCA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.