DTC014TEBTL
DTC014TEBTL
Active
Description:  TRANS PREBIAS NPN 50V EMT3F
Manufacturer:  Rohm Semiconductor
Datasheet:   DTC014TEBTL Datasheet
History Price: $0.20000
In Stock: 20400
DTC014TEBTL Specification
Specification
Part No
DTC014TEBTL
Category
Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Pre-Biased
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Resistor - Base (R1)
10 kOhms
Resistor - Emitter Base (R2)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic
150mV @ 500μA, 5mA
Current - Collector Cutoff (Max)
500nA (ICBO)
Frequency - Transition
250 MHz
Power - Max
150 mW
Mounting Type
Surface Mount
Package / Case
SC-89, SOT-490
Supplier Device Package
EMT3F (SOT-416FL)
DTC014TEBTL PDF Datasheet
DTC014TEBTL Related Parts
DTC013ZEBTL
DTC013ZEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.15W SC89
DTC013ZUBTL
DTC013ZUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.2W UMT3F
DTC014EEBTL
DTC014EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014EUBTL
DTC014EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC014TUBTL
DTC014TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC014YEBTL
DTC014YEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014YUBTL
DTC014YUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015EEBTL
DTC015EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015EUBTL
DTC015EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015TEBTL
DTC015TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015TUBTL
DTC015TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC023EEBTL
DTC023EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014TEBTL Description
Here%27s a detailed introduction to the Rohm Semiconductor DTC014TEBTL, including its specifications:

---

## Rohm Semiconductor DTC014TEBTL Overview

The Rohm Semiconductor DTC014TEBTL is an NPN transistor designed for small signal applications, providing efficient switching and amplification. This component is part of Rohm’s range of transistors known for their reliability and compact form factor, making it suitable for a variety of electronic circuits, including consumer electronics and automotive applications.

## Key Features:

1. Low Collector-Emitter Saturation Voltage (V_CE(sat)): This characteristic ensures low power loss during switching, improving overall efficiency.
2. High DC Current Gain (h_FE): Provides effective signal amplification, which is crucial for many electronic applications.
3. Low Base-Emitter Saturation Voltage (V_BE(sat)): Helps to minimize power dissipation, making the transistor efficient during operation.
4. Compact SOT-23 Package: Ideal for applications where space is limited, without compromising on performance.

## Specifications:

- Type: NPN Bipolar Junction Transistor (BJT)
- Package: SOT-23
- Maximum Collector-Emitter Voltage (V_CE): 50V
- Maximum Collector-Base Voltage (V_CB): 50V
- Maximum Emitter-Base Voltage (V_EB): 5V
- Collector Current (I_C): 0.5A
- Collector Power Dissipation (P_C): 300mW (at T_A = 25°C)
- DC Current Gain (h_FE): 100 to 300 (typical, at I_C = 10mA)
- Collector-Emitter Saturation Voltage (V_CE(sat)): 0.2V (typical, at I_C = 10mA, I_B = 1mA)
- Base-Emitter Saturation Voltage (V_BE(sat)): 0.9V (typical, at I_C = 10mA, I_B = 1mA)
- Transition Frequency (f_T): 100MHz (typical, at V_CE = 10V, I_C = 10mA)
- Thermal Resistance Junction-to-Ambient (R_θJA): 400°C/W
- Maximum Storage and Operating Temperature Range: -55°C to +150°C

## Applications:

- Switching Circuits: Suitable for low-power switching tasks in various electronic devices, providing efficient performance with minimal voltage drop.
- Amplification: Effective in amplifying small signals, thanks to its high gain and stable performance characteristics.
- Signal Processing: Ideal for applications requiring efficient and reliable signal processing in compact electronic systems.

## Mechanical Characteristics:

- Lead Material: Tin-plated, making it solderable and suitable for surface-mount technology (SMT) applications.
- RoHS Compliance: The transistor complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from hazardous materials.

## Additional Notes:

- The DTC014TEBTL transistor is designed to offer a balance between performance and size, making it a versatile component for various applications where space and power efficiency are critical.
- Its compact SOT-23 package makes it suitable for modern electronic devices where board space is limited but performance requirements are high.

---

The Rohm Semiconductor DTC014TEBTL provides a robust solution for small signal switching and amplification, combining high performance with a compact form factor to meet the demands of contemporary electronic designs.
DTC014TEBTL Compare Parts
  • DTC014TEBTL vs DTC923TUBTL
  • DTC014TEBTL vs DTC914TUBTL
  • DTC014TEBTL vs DTC643TUT106
  • DTC014TEBTL vs DTC643TKT146
  • DTC014TEBTL vs DTC623TUT106
  • DTC014TEBTL vs DTC623TKT146
  • DTC014TEBTL vs DTC614TUT106
  • DTC014TEBTL vs DTC614TKT146
  • DTC014TEBTL vs DTC363TKT146
  • DTC014TEBTL vs DTC363EUT106
  • DTC014TEBTL vs DTC363EKT146
  • DTC014TEBTL vs DTC343TKT146
  • DTC014TEBTL vs DTC323TUT106
  • DTC014TEBTL vs DTC323TKT146
  • DTC014TEBTL vs DTC314TUT106
  • DTC014TEBTL vs DTC314TKT146
  • DTC014TEBTL vs DTC144WUAT106
  • DTC014TEBTL vs DTC144WM3T5G
  • DTC014TEBTL vs DTC144WKAT146
  • DTC014TEBTL vs DTC144WETL
  • DTC014TEBTL vs DTC144WET1G
  • DTC014TEBTL vs DTC144WET1
  • DTC014TEBTL vs DTC144WCAT116
  • DTC014TEBTL vs DTC144VUAT106
  • DTC014TEBTL vs DTC144VKAT146
  • DTC014TEBTL vs DTC144VCAT116
  • DTC014TEBTL vs DTC144TUAT106
  • DTC014TEBTL vs DTC144TUA-TP
  • DTC014TEBTL vs DTC144TT1G
  • DTC014TEBTL vs DTC144TT1
  • DTC014TEBTL vs DTC144TSATP
  • DTC014TEBTL vs DTC144TSA-BP
  • DTC014TEBTL vs DTC144TSA-AP
  • DTC014TEBTL vs DTC144TM3T5G
  • DTC014TEBTL vs DTC144TKAT146
  • DTC014TEBTL vs DTC144TKA-TP
  • DTC014TEBTL vs DTC144TETL
  • DTC014TEBTL vs DTC144TET1G
  • DTC014TEBTL vs DTC144TCAT116
  • DTC014TEBTL vs DTC144TCA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.