DTC014YUBTL
DTC014YUBTL
Active
Description:  TRANS PREBIAS NPN 50V 0.2W UMT3F
Manufacturer:  Rohm Semiconductor
Datasheet:   DTC014YUBTL Datasheet
History Price: $0.31000
In Stock: 2400
DTC014YUBTL Specification
Specification
Part No
DTC014YUBTL
Category
Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Pre-Biased
Current - Collector (Ic) (Max)
70 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Resistor - Base (R1)
10 kOhms
Resistor - Emitter Base (R2)
47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic
150mV @ 500μA, 5mA
Current - Collector Cutoff (Max)
-
Frequency - Transition
250 MHz
Power - Max
200 mW
Mounting Type
Surface Mount
Package / Case
SC-85
Supplier Device Package
UMT3F
DTC014YUBTL PDF Datasheet
DTC014YUBTL Related Parts
DTC013ZEBTL
DTC013ZEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.15W SC89
DTC013ZUBTL
DTC013ZUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.2W UMT3F
DTC014EEBTL
DTC014EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014EUBTL
DTC014EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC014TEBTL
DTC014TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014TUBTL
DTC014TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC014YEBTL
DTC014YEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015EEBTL
DTC015EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015EUBTL
DTC015EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015TEBTL
DTC015TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015TUBTL
DTC015TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC023EEBTL
DTC023EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014YUBTL Description
Here’s a detailed overview of the Rohm Semiconductor DTC014YUBTL, including its specifications:

---

## Rohm Semiconductor DTC014YUBTL Overview

The Rohm Semiconductor DTC014YUBTL is a versatile NPN transistor designed for general-purpose switching and amplification tasks. It is part of Rohm%27s "Small Signal Transistor" series, known for its efficiency and reliability in a range of electronic applications. The DTC014YUBTL is particularly well-suited for use in consumer electronics, automotive applications, and various other circuits where space and performance are critical.

## Key Features:

1. Low Collector-Emitter Saturation Voltage (V_CE(sat)): Ensures efficient switching with minimal voltage drop when the transistor is in the "on" state, improving overall circuit efficiency.
2. High Current Gain (h_FE): Provides effective amplification with stable gain characteristics, making it suitable for amplification applications.
3. Low Base-Emitter Saturation Voltage (V_BE(sat)): Results in reduced power loss during switching, which enhances the transistor%27s efficiency.
4. Compact Package: The SOT-23 package offers a small footprint, ideal for space-constrained designs in modern electronics.

## Specifications:

- Type: NPN Bipolar Junction Transistor (BJT)
- Package: SOT-23
- Maximum Collector-Emitter Voltage (V_CE): 50V
- Maximum Collector-Base Voltage (V_CB): 50V
- Maximum Emitter-Base Voltage (V_EB): 5V
- Collector Current (I_C): 0.5A
- Collector Power Dissipation (P_C): 300mW (at T_A = 25°C)
- DC Current Gain (h_FE): 100 to 300 (typical, at I_C = 10mA)
- Collector-Emitter Saturation Voltage (V_CE(sat)): 0.2V (typical, at I_C = 10mA, I_B = 1mA)
- Base-Emitter Saturation Voltage (V_BE(sat)): 0.9V (typical, at I_C = 10mA, I_B = 1mA)
- Transition Frequency (f_T): 100MHz (typical, at V_CE = 10V, I_C = 10mA)
- Thermal Resistance Junction-to-Ambient (R_θJA): 400°C/W
- Maximum Storage and Operating Temperature Range: -55°C to +150°C

## Applications:

- Switching Circuits: Ideal for low to medium power switching applications, including signal switching and digital circuits.
- Amplification: Suitable for amplification circuits due to its high current gain and efficient performance.
- Signal Processing: Useful in small signal applications where compact size and low voltage operation are essential.

## Mechanical Characteristics:

- Lead Material: Pure tin plating (solderable)
- RoHS Compliant: Yes

## Additional Notes:

- The DTC014YUBTL is known for its compact size and high efficiency, making it an excellent choice for modern electronic devices where space and power efficiency are crucial.
- Its reliable performance in switching and amplification applications ensures versatility and effectiveness across a range of electronic circuits.

---

This transistor offers a balance of performance and compactness, making it a valuable component in various electronic designs, particularly where space is limited and efficiency is paramount.
DTC014YUBTL Compare Parts
  • DTC014YUBTL vs DTC923TUBTL
  • DTC014YUBTL vs DTC914TUBTL
  • DTC014YUBTL vs DTC643TUT106
  • DTC014YUBTL vs DTC643TKT146
  • DTC014YUBTL vs DTC623TUT106
  • DTC014YUBTL vs DTC623TKT146
  • DTC014YUBTL vs DTC614TUT106
  • DTC014YUBTL vs DTC614TKT146
  • DTC014YUBTL vs DTC363TKT146
  • DTC014YUBTL vs DTC363EUT106
  • DTC014YUBTL vs DTC363EKT146
  • DTC014YUBTL vs DTC343TKT146
  • DTC014YUBTL vs DTC323TUT106
  • DTC014YUBTL vs DTC323TKT146
  • DTC014YUBTL vs DTC314TUT106
  • DTC014YUBTL vs DTC314TKT146
  • DTC014YUBTL vs DTC144WUAT106
  • DTC014YUBTL vs DTC144WM3T5G
  • DTC014YUBTL vs DTC144WKAT146
  • DTC014YUBTL vs DTC144WETL
  • DTC014YUBTL vs DTC144WET1G
  • DTC014YUBTL vs DTC144WET1
  • DTC014YUBTL vs DTC144WCAT116
  • DTC014YUBTL vs DTC144VUAT106
  • DTC014YUBTL vs DTC144VKAT146
  • DTC014YUBTL vs DTC144VCAT116
  • DTC014YUBTL vs DTC144TUAT106
  • DTC014YUBTL vs DTC144TUA-TP
  • DTC014YUBTL vs DTC144TT1G
  • DTC014YUBTL vs DTC144TT1
  • DTC014YUBTL vs DTC144TSATP
  • DTC014YUBTL vs DTC144TSA-BP
  • DTC014YUBTL vs DTC144TSA-AP
  • DTC014YUBTL vs DTC144TM3T5G
  • DTC014YUBTL vs DTC144TKAT146
  • DTC014YUBTL vs DTC144TKA-TP
  • DTC014YUBTL vs DTC144TETL
  • DTC014YUBTL vs DTC144TET1G
  • DTC014YUBTL vs DTC144TCAT116
  • DTC014YUBTL vs DTC144TCA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.