KDZVTR36B
KDZVTR36B
Active
Description:  DIODE ZENER 36V 1W PMDU
Manufacturer:  Rohm Semiconductor
Datasheet:   KDZVTR36B Datasheet
History Price: $0.40000
In Stock: 10400
KDZVTR36B Specification
Specification
Part No
KDZVTR36B
Category
Diodes - Zener - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
36 V
Tolerance
-
Power - Max
1 W
Impedance (Max) (Zzt)
-
Current - Reverse Leakage @ Vr
10 μA @ 27 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
150 ℃
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
PMDU
KDZVTR36B PDF Datasheet
KDZVTR36B Related Parts
KDZLVTR110
KDZLVTR110
Rohm Semiconductor
DIODE ZENER 110V 1W PMDU
KDZLVTR120
KDZLVTR120
Rohm Semiconductor
DIODE ZENER 120V 1W PMDU
KDZLVTR130
KDZLVTR130
Rohm Semiconductor
DIODE ZENER 130V 1W PMDU
KDZLVTR62
KDZLVTR62
Rohm Semiconductor
DIODE ZENER 62V 1W PMDU
KDZLVTR68
KDZLVTR68
Rohm Semiconductor
DIODE ZENER 68V 1W PMDU
KDZLVTR75
KDZLVTR75
Rohm Semiconductor
DIODE ZENER 75V 1W PMDU
KDZLVTR91
KDZLVTR91
Rohm Semiconductor
DIODE ZENER 91V 1W PMDU
KDZVTR39A
KDZVTR39A
Rohm Semiconductor
DIODE ZENER 39V 1W PMDU
KDZVTR43A
KDZVTR43A
Rohm Semiconductor
DIODE ZENER 43V 1W PMDU
KDZVTR47A
KDZVTR47A
Rohm Semiconductor
DIODE ZENER 47V 1W PMDU
KDZLVTFTR100
KDZLVTFTR100
Rohm Semiconductor
DIODE ZENER 100V 1W SOD123FL
KDZLVTFTR110
KDZLVTFTR110
Rohm Semiconductor
DIODE ZENER 110V 1W SOD123FL
KDZVTR36B Compare Parts
  • KDZVTR36B vs KDZVTR43A
  • KDZVTR36B vs KDZVTR39A
  • KDZVTR36B vs KDZLVTR91
  • KDZVTR36B vs KDZLVTR75
  • KDZVTR36B vs KDZLVTR68
  • KDZVTR36B vs KDZLVTR62
  • KDZVTR36B vs KDZLVTR130
  • KDZVTR36B vs KDZLVTR120
  • KDZVTR36B vs KDZLVTR110
  • KDZVTR36B vs KDZVTR9.1B
  • KDZVTR36B vs KDZVTR8.2B
  • KDZVTR36B vs KDZVTR7.5B
  • KDZVTR36B vs KDZVTR6.8B
  • KDZVTR36B vs KDZVTR6.2B
  • KDZVTR36B vs KDZVTR5.6B
  • KDZVTR36B vs KDZVTR5.1B
  • KDZVTR36B vs KDZVTR4.7B
  • KDZVTR36B vs KDZVTR4.3B
  • KDZVTR36B vs KDZVTR33B
  • KDZVTR36B vs KDZVTR30B
  • KDZVTR36B vs KDZVTR3.9B
  • KDZVTR36B vs KDZVTR3.6B
  • KDZVTR36B vs KDZVTR3.3B
  • KDZVTR36B vs KDZVTR3.0B
  • KDZVTR36B vs KDZVTR27B
  • KDZVTR36B vs KDZVTR24B
  • KDZVTR36B vs KDZVTR22B
  • KDZVTR36B vs KDZVTR20B
  • KDZVTR36B vs KDZVTR2.7B
  • KDZVTR36B vs KDZVTR2.4B
  • KDZVTR36B vs KDZVTR2.2B
  • KDZVTR36B vs KDZVTR2.0B
  • KDZVTR36B vs KDZVTR18B
  • KDZVTR36B vs KDZVTR16B
  • KDZVTR36B vs KDZVTR15B
  • KDZVTR36B vs KDZVTR13B
  • KDZVTR36B vs KDZVTR12B
  • KDZVTR36B vs KDZVTR11B
  • KDZVTR36B vs KDZVTR10B
  • KDZVTR36B vs KDZVTFTR9.1B
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description