SCS206AMC
SCS206AMC
Not For New Designs
Description:  DIODE SIL CARB 650V 6A TO220FM
Manufacturer:  Rohm Semiconductor
Datasheet:   SCS206AMC Datasheet
History Price: $2.12400
In Stock: 49200
SCS206AMC Specification
Specification
Part No
SCS206AMC
Category
Diodes - Rectifiers - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
1.55 V @ 6 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
120 μA @ 600 V
Capacitance @ Vr, F
219pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2 Full Pack
Supplier Device Package
TO-220FM
Operating Temperature - Junction
175 ℃ (Max)
SCS206AMC PDF Datasheet
SCS206AMC Related Parts
SCS110AMC
SCS110AMC
Rohm Semiconductor
DIODE SIL CARB 600V 10A TO220FM
SCS206AJHRTLL
SCS206AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS206AJTLL
SCS206AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS208AJHRTLL
SCS208AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS208AJTLL
SCS208AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS208AMC
SCS208AMC
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO220FM
SCS210AJHRTLL
SCS210AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AJTLL
SCS210AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AMC
SCS210AMC
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO220FM
SCS212AJHRTLL
SCS212AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO263AB
SCS212AJTLL
SCS212AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO263AB
SCS212AMC
SCS212AMC
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO220FM
SCS206AMC Compare Parts
  • SCS206AMC vs SCS320AJTLL
  • SCS206AMC vs SCS315AMC
  • SCS206AMC vs SCS315AJTLL
  • SCS206AMC vs SCS312AMC
  • SCS206AMC vs SCS312AJTLL
  • SCS206AMC vs SCS310AMC
  • SCS206AMC vs SCS310AJTLL
  • SCS206AMC vs SCS310AHGC9
  • SCS206AMC vs SCS308AMC
  • SCS206AMC vs SCS308AJTLL
  • SCS206AMC vs SCS306AMC
  • SCS206AMC vs SCS306AJTLL
  • SCS206AMC vs SCS306AHGC9
  • SCS206AMC vs SCS304AMC
  • SCS206AMC vs SCS304AJTLL
  • SCS206AMC vs SCS304AHGC9
  • SCS206AMC vs SCS302AJTLL
  • SCS206AMC vs SCS302AHGC9
  • SCS206AMC vs SCS220AMC
  • SCS206AMC vs SCS220AJTLL
  • SCS206AMC vs SCS220AJHRTLL
  • SCS206AMC vs SCS220AEGC11
  • SCS206AMC vs SCS215AMC
  • SCS206AMC vs SCS215AJTLL
  • SCS206AMC vs SCS215AJHRTLL
  • SCS206AMC vs SCS215AEGC11
  • SCS206AMC vs SCS212AMC
  • SCS206AMC vs SCS212AJTLL
  • SCS206AMC vs SCS212AJHRTLL
  • SCS206AMC vs SCS210AMC
  • SCS206AMC vs SCS210AJTLL
  • SCS206AMC vs SCS210AJHRTLL
  • SCS206AMC vs SCS208AMC
  • SCS206AMC vs SCS208AJTLL
  • SCS206AMC vs SCS208AJHRTLL
  • SCS206AMC vs SCS206AJTLL
  • SCS206AMC vs SCS206AJHRTLL
  • SCS206AMC vs SCS110AMC
  • SCS206AMC vs SCSPF2L
  • SCS206AMC vs SCSM6R
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.