SCS208AMC
SCS208AMC
Not For New Designs
Description:  DIODE SIL CARB 650V 8A TO220FM
Manufacturer:  Rohm Semiconductor
Datasheet:   SCS208AMC Datasheet
History Price: $2.62800
In Stock: 47600
SCS208AMC Specification
Specification
Part No
SCS208AMC
Category
Diodes - Rectifiers - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
8A
Voltage - Forward (Vf) (Max) @ If
1.55 V @ 8 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
160 μA @ 600 V
Capacitance @ Vr, F
291pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2 Full Pack
Supplier Device Package
TO-220FM
Operating Temperature - Junction
175 ℃ (Max)
SCS208AMC PDF Datasheet
SCS208AMC Related Parts
SCS110AMC
SCS110AMC
Rohm Semiconductor
DIODE SIL CARB 600V 10A TO220FM
SCS206AJHRTLL
SCS206AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS206AJTLL
SCS206AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS206AMC
SCS206AMC
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO220FM
SCS208AJHRTLL
SCS208AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS208AJTLL
SCS208AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS210AJHRTLL
SCS210AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AJTLL
SCS210AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AMC
SCS210AMC
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO220FM
SCS212AJHRTLL
SCS212AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO263AB
SCS212AJTLL
SCS212AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO263AB
SCS212AMC
SCS212AMC
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO220FM
SCS208AMC Compare Parts
  • SCS208AMC vs SCS320AJTLL
  • SCS208AMC vs SCS315AMC
  • SCS208AMC vs SCS315AJTLL
  • SCS208AMC vs SCS312AMC
  • SCS208AMC vs SCS312AJTLL
  • SCS208AMC vs SCS310AMC
  • SCS208AMC vs SCS310AJTLL
  • SCS208AMC vs SCS310AHGC9
  • SCS208AMC vs SCS308AMC
  • SCS208AMC vs SCS308AJTLL
  • SCS208AMC vs SCS306AMC
  • SCS208AMC vs SCS306AJTLL
  • SCS208AMC vs SCS306AHGC9
  • SCS208AMC vs SCS304AMC
  • SCS208AMC vs SCS304AJTLL
  • SCS208AMC vs SCS304AHGC9
  • SCS208AMC vs SCS302AJTLL
  • SCS208AMC vs SCS302AHGC9
  • SCS208AMC vs SCS220AMC
  • SCS208AMC vs SCS220AJTLL
  • SCS208AMC vs SCS220AJHRTLL
  • SCS208AMC vs SCS220AEGC11
  • SCS208AMC vs SCS215AMC
  • SCS208AMC vs SCS215AJTLL
  • SCS208AMC vs SCS215AJHRTLL
  • SCS208AMC vs SCS215AEGC11
  • SCS208AMC vs SCS212AMC
  • SCS208AMC vs SCS212AJTLL
  • SCS208AMC vs SCS212AJHRTLL
  • SCS208AMC vs SCS210AMC
  • SCS208AMC vs SCS210AJTLL
  • SCS208AMC vs SCS210AJHRTLL
  • SCS208AMC vs SCS208AJTLL
  • SCS208AMC vs SCS208AJHRTLL
  • SCS208AMC vs SCS206AMC
  • SCS208AMC vs SCS206AJTLL
  • SCS208AMC vs SCS206AJHRTLL
  • SCS208AMC vs SCS110AMC
  • SCS208AMC vs SCSPF2L
  • SCS208AMC vs SCSM6R
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.