SCS212AJTLL
SCS212AJTLL
Active
Description:  DIODE SIL CARB 650V 12A TO263AB
Manufacturer:  Rohm Semiconductor
Datasheet:   SCS212AJTLL Datasheet
History Price: $5.95000
In Stock: 43600
SCS212AJTLL Specification
Specification
Part No
SCS212AJTLL
Category
Diodes - Rectifiers - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1.55 V @ 12 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
240 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-263AB
Operating Temperature - Junction
175 ℃ (Max)
SCS212AJTLL PDF Datasheet
SCS212AJTLL Related Parts
SCS110AMC
SCS110AMC
Rohm Semiconductor
DIODE SIL CARB 600V 10A TO220FM
SCS206AJHRTLL
SCS206AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS206AJTLL
SCS206AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS206AMC
SCS206AMC
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO220FM
SCS208AJHRTLL
SCS208AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS208AJTLL
SCS208AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS208AMC
SCS208AMC
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO220FM
SCS210AJHRTLL
SCS210AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AJTLL
SCS210AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AMC
SCS210AMC
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO220FM
SCS212AJHRTLL
SCS212AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO263AB
SCS212AMC
SCS212AMC
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO220FM
SCS212AJTLL Compare Parts
  • SCS212AJTLL vs SCS320AJTLL
  • SCS212AJTLL vs SCS315AMC
  • SCS212AJTLL vs SCS315AJTLL
  • SCS212AJTLL vs SCS312AMC
  • SCS212AJTLL vs SCS312AJTLL
  • SCS212AJTLL vs SCS310AMC
  • SCS212AJTLL vs SCS310AJTLL
  • SCS212AJTLL vs SCS310AHGC9
  • SCS212AJTLL vs SCS308AMC
  • SCS212AJTLL vs SCS308AJTLL
  • SCS212AJTLL vs SCS306AMC
  • SCS212AJTLL vs SCS306AJTLL
  • SCS212AJTLL vs SCS306AHGC9
  • SCS212AJTLL vs SCS304AMC
  • SCS212AJTLL vs SCS304AJTLL
  • SCS212AJTLL vs SCS304AHGC9
  • SCS212AJTLL vs SCS302AJTLL
  • SCS212AJTLL vs SCS302AHGC9
  • SCS212AJTLL vs SCS220AMC
  • SCS212AJTLL vs SCS220AJTLL
  • SCS212AJTLL vs SCS220AJHRTLL
  • SCS212AJTLL vs SCS220AEGC11
  • SCS212AJTLL vs SCS215AMC
  • SCS212AJTLL vs SCS215AJTLL
  • SCS212AJTLL vs SCS215AJHRTLL
  • SCS212AJTLL vs SCS215AEGC11
  • SCS212AJTLL vs SCS212AMC
  • SCS212AJTLL vs SCS212AJHRTLL
  • SCS212AJTLL vs SCS210AMC
  • SCS212AJTLL vs SCS210AJTLL
  • SCS212AJTLL vs SCS210AJHRTLL
  • SCS212AJTLL vs SCS208AMC
  • SCS212AJTLL vs SCS208AJTLL
  • SCS212AJTLL vs SCS208AJHRTLL
  • SCS212AJTLL vs SCS206AMC
  • SCS212AJTLL vs SCS206AJTLL
  • SCS212AJTLL vs SCS206AJHRTLL
  • SCS212AJTLL vs SCS110AMC
  • SCS212AJTLL vs SCSPF2L
  • SCS212AJTLL vs SCSM6R
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.