Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ SMC Diode Solutions KMB16S
KMB16S
Active
Diodes - Bridge Rectifiers
Description:
SCHOTTKY BRIDGE RECTIFIER 60V 1.
Manufacturer:
SMC Diode Solutions
Datasheet:
KMB16S Datasheet
History Price: $0.51000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KMB16S Specification
Specification
Part No
KMB16S
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Schottky
Voltage - Peak Reverse (Max)
60 V
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
700 mV @ 1 A
Current - Reverse Leakage @ Vr
100 μA @ 60 V
Operating Temperature
-55 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBS
KMB16S PDF Datasheet
KMB16S Datasheet
Click and Download: KMB16S Datasheet
KMB16S Related Parts
KMB120F
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120F
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125S
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125S
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB210S
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 2A MBS
KMB215S
SMC Diode Solutions
BRIDGE RECT 1PHASE 150V 2A MBS
KMB220S
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 2A MBS
KMB220S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB16S Compare Parts
KMB16S vs KMB26S
KMB16S vs KMB25S
KMB16S vs KMB24S
KMB16S vs KMB245S
KMB16S vs KMB23S
KMB16S vs KMB22S
KMB16S vs KMB225S
KMB16S vs KMB225S
KMB16S vs KMB220S
KMB16S vs KMB220S
KMB16S vs KMB215S
KMB16S vs KMB210S
KMB16S vs KMB125S
KMB16S vs KMB125S
KMB16S vs KMB125F
KMB16S vs KMB125F
KMB16S vs KMB120S
KMB16S vs KMB120S
KMB16S vs KMB120F
KMB16S vs KMB120F
KMB16S vs KMB16F
KMB16S vs KMB14F
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed