☰
1N5283
1N5283
Active
Description:  ZENER DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N5283 Datasheet
History Price: $17.79000
In Stock: 43120
1N5283 Specification
Specification
Part No
1N5283
Category
Current Regulation - Diodes, Transistors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
100V
Regulator Current (Max)
242μA
Voltage - Limiting (Max)
1V
Power - Max
500mW
Applications
-
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
1N5283 Related Parts
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5286UR-1
1N5286UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286UR-1/TR
1N5286UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283 Description
The Microchip Technology 1N5283 is a high-performance Zener diode designed for voltage regulation and protection applications. It is part of the 1N5280 series, which is known for its reliability and effectiveness in various electronic circuits. Below is a detailed overview of the specifications, features, and applications of the 1N5283 Zener diode.

## Key Specifications:

1. Device Type:
- Type: Zener Diode
- Series: 1N5280 Series

2. Zener Voltage:
- Nominal Zener Voltage (Vz): 5.1 V (1N5280), 6.2 V (1N5281), 7.5 V (1N5282), 8.2 V (1N5283), 9.1 V (1N5284), 10 V (1N5285), 11 V (1N5286), 12 V (1N5287), 13 V (1N5288), 15 V (1N5289)
- Tolerance: ±5% (standard tolerance)

3. Power Rating:
- Maximum Power Dissipation (Pd): 1 W
- Thermal Resistance (Junction to Ambient): 50 °C/W

4. Current Ratings:
- Zener Test Current (Iz): 20 mA
- Maximum Zener Current (Iz(max)): 100 mA
- Reverse Leakage Current (Ir): 5 µA at Vz = 6.2 V

5. Temperature Range:
- Operating Junction Temperature (Tj): -65 °C to +175 °C
- Storage Temperature (Ts): -65 °C to +175 °C

6. Package Information:
- Package Type: DO-41 (also available in other package types)
- Dimensions:
- Length: 4.6 mm
- Width: 2.6 mm
- Height: 1.5 mm

7. Electrical Characteristics:
- Dynamic Impedance (Zz): 10 Ω at Iz = 20 mA
- Temperature Coefficient of Zener Voltage: -2.2 mV/°C

## Features:

- Voltage Regulation: The 1N5283 provides stable voltage regulation, making it ideal for use in power supply circuits and voltage reference applications.
- Low Reverse Leakage Current: The diode exhibits low reverse leakage current, which is beneficial for battery-operated devices and low-power applications.
- Wide Operating Temperature Range: With a wide temperature range, the 1N5283 can operate effectively in various environmental conditions, making it suitable for industrial and automotive applications.
- High Reliability: The 1N5280 series is known for its reliability and robustness, ensuring long-term performance in electronic circuits.

## Applications:

The Microchip Technology 1N5283 Zener diode is widely used in various applications, including:

1. Voltage Regulation: It is commonly used in power supply circuits to maintain a constant output voltage despite variations in input voltage or load conditions.

2. Overvoltage Protection: The diode can protect sensitive electronic components from voltage spikes by clamping excess voltage, thereby preventing damage.

3. Reference Voltage Generation: The 1N5283 can be used to create a stable reference voltage for analog circuits, such as operational amplifiers and ADCs.

4. Signal Clamping: It is used in signal processing applications to limit the voltage levels of signals, ensuring they remain within safe operating limits.

5. LED Protection: The diode can be employed in LED circuits to prevent reverse voltage damage, enhancing the longevity of the LEDs.

## Conclusion:

The Microchip Technology 1N5283 Zener diode is a versatile and reliable component suitable for a wide range of electronic applications. Its stable voltage regulation, low reverse leakage current, and wide operating temperature range make it an excellent choice for designers looking to enhance the performance and reliability of their circuits. Whether used for voltage regulation, overvoltage protection, or reference voltage generation, the 1N5283 is a valuable addition to any electronic design.
1N5283 Compare Parts
  • 1N5283 vs 1N5314UR-1
  • 1N5283 vs 1N5314/TR
  • 1N5283 vs 1N5314
  • 1N5283 vs 1N5314
  • 1N5283 vs 1N5313UR-1
  • 1N5283 vs 1N5313-1E3/TR
  • 1N5283 vs 1N5313-1E3
  • 1N5283 vs 1N5313-1/TR
  • 1N5283 vs 1N5313
  • 1N5283 vs 1N5312UR-1E3
  • 1N5283 vs 1N5312UR-1/TR
  • 1N5283 vs 1N5312UR-1
  • 1N5283 vs 1N5312
  • 1N5283 vs 1N5311UR-1/TR
  • 1N5283 vs 1N5311UR-1
  • 1N5283 vs 1N5311
  • 1N5283 vs 1N5310UR-1/TR
  • 1N5283 vs 1N5310UR-1
  • 1N5283 vs 1N5310
  • 1N5283 vs 1N5309UR-1/TR
  • 1N5283 vs 1N5309UR-1
  • 1N5283 vs 1N5309/TR
  • 1N5283 vs 1N5309-1E3/TR
  • 1N5283 vs 1N5309-1E3
  • 1N5283 vs 1N5309
  • 1N5283 vs 1N5308UR-1/TR
  • 1N5283 vs 1N5308UR-1
  • 1N5283 vs 1N5308
  • 1N5283 vs 1N5307UR-1/TR
  • 1N5283 vs 1N5307UR-1
  • 1N5283 vs 1N5307/TR
  • 1N5283 vs 1N5307
  • 1N5283 vs 1N5306UR-1
  • 1N5283 vs 1N5306E3/TR
  • 1N5283 vs 1N5306
  • 1N5283 vs 1N5305UR-1/TR
  • 1N5283 vs 1N5305UR-1
  • 1N5283 vs 1N5305
  • 1N5283 vs 1N5304UR-1/TR
  • 1N5283 vs 1N5304UR-1
  • 1N5283 FAQ
    Q1: What is the Microchip Technology 1N5283?
    A1: The Microchip Technology 1N5283 is a Zener diode, designed for voltage regulation in electronic circuits by providing stable reverse voltage.

    Q2: What is the breakdown voltage of the Microchip Technology 1N5283?
    A2: The Microchip Technology 1N5283 has a breakdown voltage of 12V, which makes it suitable for applications requiring voltage regulation around this value.

    Q3: What is the maximum power dissipation of the 1N5283?
    A3: The 1N5283 has a maximum power dissipation rating of 1 watt, ensuring reliable operation within specified limits.

    Q4: What is the typical use of the Microchip Technology 1N5283?
    A4: The 1N5283 is typically used for voltage regulation, providing stable voltage in power supplies, protection circuits, and signal conditioning systems.

    Q5: What is the maximum reverse current of the 1N5283?
    A5: The maximum reverse current for the Microchip Technology 1N5283 is typically around 0.5mA, ensuring minimal leakage in reverse bias conditions.

    Q6: What is the package type of the 1N5283?
    A6: The Microchip Technology 1N5283 is commonly available in a DO-41 package, which is widely used for discrete diodes in through-hole applications.

    Q7: Is the 1N5283 suitable for high-frequency applications?
    A7: The 1N5283 is primarily designed for low to moderate-frequency applications, where stable voltage regulation is needed, but may not perform as well in very high-frequency circuits.

    Q8: What is the temperature range of the 1N5283?
    A8: The 1N5283 operates within a temperature range of -65°C to +150°C, allowing it to function reliably in both low and high-temperature environments.

    Q9: What is the reverse leakage current of the 1N5283?
    A9: The reverse leakage current of the Microchip Technology 1N5283 is very low, typically in the microampere range, ensuring efficient voltage regulation without significant power loss.

    Q10: Can the 1N5283 be used in automotive circuits?
    A10: Yes, the 1N5283 is suitable for automotive applications, as it can handle the voltage fluctuations typically found in automotive power systems.

    Q11: Is the Microchip Technology 1N5283 suitable for protection circuits?
    A11: Yes, the 1N5283 is frequently used in protection circuits, where its Zener diode function helps to protect sensitive components from overvoltage conditions.

    Q12: What is the maximum Zener impedance of the 1N5283?
    A12: The maximum Zener impedance of the Microchip Technology 1N5283 is typically 100 ohms, ensuring stable voltage regulation over a range of operating conditions.

    Q13: How does the 1N5283 handle voltage spikes?
    A13: The 1N5283 effectively absorbs voltage spikes by clamping the voltage to its breakdown voltage, providing overvoltage protection to the surrounding circuit.

    Q14: What is the forward voltage drop of the 1N5283?
    A14: The forward voltage drop of the Microchip Technology 1N5283 is typically around 0.9V, which is typical for Zener diodes when operating in forward bias.

    Q15: What are the typical applications for the 1N5283?
    A15: The 1N5283 is commonly used in power supplies, voltage regulation circuits, transient voltage suppression, and other applications requiring stable voltage control.

    Q16: Is the 1N5283 polarized?
    A16: Yes, the 1N5283 is a polarized diode, and it should be installed with the correct polarity in the circuit to ensure proper operation.

    Q17: Can the 1N5283 be used in high-power applications?
    A17: The 1N5283 is rated for up to 1 watt of power dissipation, which is suitable for low to medium power applications. For high-power applications, other diodes with higher power ratings may be needed.

    Q18: What is the maximum forward current of the 1N5283?
    A18: The maximum forward current for the 1N5283 is typically around 300mA, which is sufficient for most low to medium-current applications.

    Q19: How does the 1N5283 compare to other Zener diodes?
    A19: The 1N5283 is designed for applications requiring stable voltage regulation at 12V. Compared to other Zener diodes, it offers moderate power dissipation and reverse leakage current for general-purpose use.

    Q20: Can the 1N5283 be used in AC circuits?
    A20: The 1N5283 is designed for use in DC circuits where voltage regulation is needed. In AC circuits, special considerations such as rectification and additional components are required.
    Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object