☰
1N5284
1N5284
Active
Description:  FED .24 MA DO35
Manufacturer:  Solid State
Datasheet:   1N5284 Datasheet
History Price: $2.50000
In Stock: 44960
1N5284 Specification
Specification
Part No
1N5284
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5284 PDF Datasheet
1N5284 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5286UR-1
1N5286UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284 Description
The 1N5284 is a high-performance Zener diode manufactured by Solid State, designed for voltage regulation and protection applications. Zener diodes are widely used in electronic circuits to maintain a stable output voltage, making them essential components in power supplies, voltage reference circuits, and transient voltage suppression. Below is a detailed introduction to the 1N5284 Zener diode, including its specifications and parameters.

## Overview

The 1N5284 is a Zener diode that provides a stable reference voltage, making it ideal for applications requiring precise voltage regulation. It is part of the 1N series of Zener diodes, which are known for their reliability and performance in various electronic applications. The 1N5284 is particularly suitable for use in power supplies, voltage clamping, and signal conditioning circuits.

## Key Features

1. Zener Voltage: The 1N5284 is available in a specific Zener voltage rating, which allows it to regulate voltage effectively in a circuit.
2. High Power Dissipation: This diode can handle significant power dissipation, making it suitable for high-current applications.
3. Temperature Stability: The 1N5284 exhibits good temperature stability, ensuring consistent performance across a wide temperature range.
4. Robust Construction: The diode is designed to withstand harsh environmental conditions, providing reliability in various applications.
5. Fast Response Time: The diode has a fast response time, making it effective for transient voltage suppression.

## Specifications

- Part Number: 1N5284
- Type: Zener Diode
- Zener Voltage (V_Z): 10V (typical)
- Maximum Reverse Voltage (V_R): 12V
- Power Dissipation (P_D): 1W (maximum)
- Zener Impedance (Z_Z): 5 Ω (typical at V_Z)
- Temperature Coefficient: 5.0 mV/°C (typical)
- Operating Temperature Range: -55°C to +150°C
- Package Type: DO-41 (axial lead)
- Lead Material: Tin-plated copper
- Weight: Approximately 0.5 grams

## Pin Configuration

The 1N5284 is typically housed in a DO-41 package, which features two leads for easy mounting on a PCB or in a circuit. The pin configuration is as follows:

```
+---+
1 | A | Anode
2 | K | Cathode
+---+
```

- Anode (A): The terminal through which current enters the diode.
- Cathode (K): The terminal through which current exits the diode.

## Applications

The 1N5284 Zener diode is suitable for a variety of applications, including:

- Voltage Regulation: Used in power supply circuits to maintain a stable output voltage.
- Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and transients.
- Signal Conditioning: Employed in circuits that require precise voltage references for signal processing.
- Clamping Circuits: Used to clamp voltage levels in various electronic applications, preventing overvoltage conditions.

## Conclusion

The Solid State 1N5284 Zener diode is a reliable and efficient component for voltage regulation and protection in electronic circuits. With its stable Zener voltage, high power dissipation capability, and robust construction, it is well-suited for a wide range of applications in both consumer and industrial electronics. Whether used in power supplies, transient voltage suppression, or signal conditioning, the 1N5284 provides consistent performance and reliability, making it an essential component in modern electronic designs.
1N5284 Compare Parts
  • 1N5284 vs 1N5314UR-1
  • 1N5284 vs 1N5314/TR
  • 1N5284 vs 1N5314
  • 1N5284 vs 1N5314
  • 1N5284 vs 1N5313UR-1
  • 1N5284 vs 1N5313-1E3/TR
  • 1N5284 vs 1N5313-1E3
  • 1N5284 vs 1N5313-1/TR
  • 1N5284 vs 1N5313
  • 1N5284 vs 1N5312UR-1E3
  • 1N5284 vs 1N5312UR-1/TR
  • 1N5284 vs 1N5312UR-1
  • 1N5284 vs 1N5312
  • 1N5284 vs 1N5311UR-1/TR
  • 1N5284 vs 1N5311UR-1
  • 1N5284 vs 1N5311
  • 1N5284 vs 1N5310UR-1/TR
  • 1N5284 vs 1N5310UR-1
  • 1N5284 vs 1N5310
  • 1N5284 vs 1N5309UR-1/TR
  • 1N5284 vs 1N5309UR-1
  • 1N5284 vs 1N5309/TR
  • 1N5284 vs 1N5309-1E3/TR
  • 1N5284 vs 1N5309-1E3
  • 1N5284 vs 1N5309
  • 1N5284 vs 1N5308UR-1/TR
  • 1N5284 vs 1N5308UR-1
  • 1N5284 vs 1N5308
  • 1N5284 vs 1N5307UR-1/TR
  • 1N5284 vs 1N5307UR-1
  • 1N5284 vs 1N5307/TR
  • 1N5284 vs 1N5307
  • 1N5284 vs 1N5306UR-1
  • 1N5284 vs 1N5306E3/TR
  • 1N5284 vs 1N5306
  • 1N5284 vs 1N5305UR-1/TR
  • 1N5284 vs 1N5305UR-1
  • 1N5284 vs 1N5305
  • 1N5284 vs 1N5304UR-1/TR
  • 1N5284 vs 1N5304UR-1
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object