☰
1N5285
1N5285
Active
Description:  FED .27 MA DO35
Manufacturer:  Solid State
Datasheet:   1N5285 Datasheet
History Price: $2.25000
In Stock: 3680
1N5285 Specification
Specification
Part No
1N5285
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5285 PDF Datasheet
1N5285 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5286UR-1
1N5286UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5285 Compare Parts
  • 1N5285 vs 1N5314UR-1
  • 1N5285 vs 1N5314/TR
  • 1N5285 vs 1N5314
  • 1N5285 vs 1N5314
  • 1N5285 vs 1N5313UR-1
  • 1N5285 vs 1N5313-1E3/TR
  • 1N5285 vs 1N5313-1E3
  • 1N5285 vs 1N5313-1/TR
  • 1N5285 vs 1N5313
  • 1N5285 vs 1N5312UR-1E3
  • 1N5285 vs 1N5312UR-1/TR
  • 1N5285 vs 1N5312UR-1
  • 1N5285 vs 1N5312
  • 1N5285 vs 1N5311UR-1/TR
  • 1N5285 vs 1N5311UR-1
  • 1N5285 vs 1N5311
  • 1N5285 vs 1N5310UR-1/TR
  • 1N5285 vs 1N5310UR-1
  • 1N5285 vs 1N5310
  • 1N5285 vs 1N5309UR-1/TR
  • 1N5285 vs 1N5309UR-1
  • 1N5285 vs 1N5309/TR
  • 1N5285 vs 1N5309-1E3/TR
  • 1N5285 vs 1N5309-1E3
  • 1N5285 vs 1N5309
  • 1N5285 vs 1N5308UR-1/TR
  • 1N5285 vs 1N5308UR-1
  • 1N5285 vs 1N5308
  • 1N5285 vs 1N5307UR-1/TR
  • 1N5285 vs 1N5307UR-1
  • 1N5285 vs 1N5307/TR
  • 1N5285 vs 1N5307
  • 1N5285 vs 1N5306UR-1
  • 1N5285 vs 1N5306E3/TR
  • 1N5285 vs 1N5306
  • 1N5285 vs 1N5305UR-1/TR
  • 1N5285 vs 1N5305UR-1
  • 1N5285 vs 1N5305
  • 1N5285 vs 1N5304UR-1/TR
  • 1N5285 vs 1N5304UR-1
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object