☰
1N5286
1N5286
Active
Description:  SILICON CURRENT LIMITING DIODE
Manufacturer:  Solid State
Datasheet:   1N5286 Datasheet
History Price: $2.33300
In Stock: 12400
1N5286 Specification
Specification
Part No
1N5286
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5286 PDF Datasheet
1N5286 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286UR-1
1N5286UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286 Description
The 1N5286 is a Zener diode manufactured by Microchip Technology, designed for voltage regulation and protection applications. Zener diodes are widely used in electronic circuits to maintain a stable voltage level, and the 1N5286 is a popular choice due to its reliability and performance characteristics.

## Overview

The 1N5286 is part of the 1N528x series of Zener diodes, which are known for their ability to provide precise voltage regulation. This diode is particularly useful in applications where a stable reference voltage is required, such as in power supplies, voltage clamping, and signal conditioning circuits.

## Key Specifications

1. Zener Voltage (Vz): The 1N5286 has a Zener voltage of 3.6V, which means it can maintain this voltage across its terminals when reverse-biased and the current is within specified limits.

2. Power Dissipation (Pd): The maximum power dissipation for the 1N5286 is 1W. This rating indicates the maximum amount of power the diode can handle without overheating.

3. Reverse Current (Iz): The Zener diode can handle a reverse current of up to 20mA at its Zener voltage. This is important for ensuring that the diode operates within its safe limits.

4. Temperature Coefficient: The temperature coefficient for the 1N5286 is typically around -2.0 mV/°C. This specification indicates how much the Zener voltage changes with temperature, which is crucial for applications requiring temperature stability.

5. Package Type: The 1N5286 is available in various package types, including DO-41, which is a standard axial-lead package. This makes it easy to integrate into different circuit designs.

6. Maximum Reverse Voltage (Vr): The maximum reverse voltage for the 1N5286 is 5.6V, which is the highest voltage that can be applied in the reverse direction without causing breakdown.

7. Junction Capacitance (Cj): The junction capacitance is typically around 4pF at a reverse voltage of 0V. This low capacitance is beneficial in high-frequency applications.

## Applications

The 1N5286 Zener diode is used in a variety of applications, including:

- Voltage Regulation: It can be used to provide a stable reference voltage in power supply circuits.
- Overvoltage Protection: The diode can protect sensitive components from voltage spikes by clamping excess voltage.
- Signal Conditioning: It is used in circuits that require precise voltage levels for signal processing.

## Conclusion

The Microchip Technology 1N5286 Zener diode is a versatile component that offers reliable voltage regulation and protection in electronic circuits. With its specified Zener voltage, power dissipation capabilities, and low temperature coefficient, it is well-suited for a wide range of applications. Its availability in standard packages makes it easy to incorporate into various designs, making it a popular choice among engineers and designers in the electronics industry.
1N5286 Compare Parts
  • 1N5286 vs 1N5314UR-1
  • 1N5286 vs 1N5314/TR
  • 1N5286 vs 1N5314
  • 1N5286 vs 1N5314
  • 1N5286 vs 1N5313UR-1
  • 1N5286 vs 1N5313-1E3/TR
  • 1N5286 vs 1N5313-1E3
  • 1N5286 vs 1N5313-1/TR
  • 1N5286 vs 1N5313
  • 1N5286 vs 1N5312UR-1E3
  • 1N5286 vs 1N5312UR-1/TR
  • 1N5286 vs 1N5312UR-1
  • 1N5286 vs 1N5312
  • 1N5286 vs 1N5311UR-1/TR
  • 1N5286 vs 1N5311UR-1
  • 1N5286 vs 1N5311
  • 1N5286 vs 1N5310UR-1/TR
  • 1N5286 vs 1N5310UR-1
  • 1N5286 vs 1N5310
  • 1N5286 vs 1N5309UR-1/TR
  • 1N5286 vs 1N5309UR-1
  • 1N5286 vs 1N5309/TR
  • 1N5286 vs 1N5309-1E3/TR
  • 1N5286 vs 1N5309-1E3
  • 1N5286 vs 1N5309
  • 1N5286 vs 1N5308UR-1/TR
  • 1N5286 vs 1N5308UR-1
  • 1N5286 vs 1N5308
  • 1N5286 vs 1N5307UR-1/TR
  • 1N5286 vs 1N5307UR-1
  • 1N5286 vs 1N5307/TR
  • 1N5286 vs 1N5307
  • 1N5286 vs 1N5306UR-1
  • 1N5286 vs 1N5306E3/TR
  • 1N5286 vs 1N5306
  • 1N5286 vs 1N5305UR-1/TR
  • 1N5286 vs 1N5305UR-1
  • 1N5286 vs 1N5305
  • 1N5286 vs 1N5304UR-1/TR
  • 1N5286 vs 1N5304UR-1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object