☰
2N3096
2N3096
Active
Description:  SCR 1.1KV 110A TO94
Manufacturer:  Solid State
Datasheet:   2N3096 Datasheet
History Price: $26.50000
In Stock: 3920
2N3096 Specification
Specification
Part No
2N3096
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
1.1 kV
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
1.85 V
Current - On State (It (AV)) (Max)
70 A
Current - On State (It (RMS)) (Max)
110 A
Current - Hold (Ih) (Max)
500 mA
Current - Off State (Max)
5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
955A, 1kA
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-94
2N3096 PDF Datasheet
2N3096 Related Parts
2N3027
2N3027
Solid State
SCR 30V 30A TO18
2N3028
2N3028
Solid State
SCR 60V 250MA TO18
2N3091
2N3091
Solid State
SCR , 70 AMP 600V TO-94
2N3093
2N3093
Solid State
SCR , 70 AMP 800V TO-94
2N3095
2N3095
Solid State
SCR , 70 AMP 1.0KV TO-94
2N3097
2N3097
Solid State
SCR , 70 AMP 1.2KV TO-94
2N3098
2N3098
Solid State
SCR , 70 AMP 1.3KV TO-94
2N3896
2N3896
Solid State
TO 48 35 AMP SCR
2N3897
2N3897
Solid State
TO 48 35 AMP SCR
2N3898
2N3898
Solid State
TO 48 35 AMP SCR
2N3899
2N3899
Solid State
TO 48 35 AMP SCR
2N3669 PBFREE
2N3669 PBFREE
Central Semiconductor
SCR THRU HOLE TO-3
2N3096 Description
The Solid State 2N3096 is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications, including amplification and switching. This transistor is known for its reliability, versatility, and ability to operate in a wide range of conditions, making it suitable for both consumer and industrial applications. Below is a detailed overview of the specifications and features of the 2N3096.

## Key Specifications:

1. Transistor Type:
- The 2N3096 is an NPN transistor, which means it has three layers of semiconductor material: an N-type layer (emitter), a P-type layer (base), and another N-type layer (collector). This configuration allows for efficient current amplification.

2. Maximum Collector-Emitter Voltage (V_CE):
- The maximum collector-emitter voltage for the 2N3096 is rated at 60V. This high voltage rating makes it suitable for applications that require switching or amplifying signals at higher voltages.

3. Maximum Collector Current (I_C):
- The transistor can handle a maximum collector current of 5A. This capability allows it to be used in power applications where significant current handling is required.

4. DC Current Gain (h_FE):
- The DC current gain (h_FE) of the 2N3096 typically ranges from 20 to 150, depending on the operating conditions. This parameter indicates how much the input current (base current) is amplified in the output (collector current).

5. Power Dissipation (P_D):
- The maximum power dissipation for the 2N3096 is rated at 40W. This high power rating allows the transistor to operate efficiently in high-power applications without overheating.

6. Operating Temperature Range:
- The 2N3096 is designed to operate over a wide temperature range, typically from -65°C to +200°C. This broad range makes it suitable for use in harsh environments, including automotive and industrial applications.

7. Package Type:
- The transistor is commonly available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks. The TO-220 package is widely used for power transistors due to its ability to dissipate heat effectively.

8. Switching Speed:
- The 2N3096 has a relatively fast switching speed, with a typical transition frequency (f_T) of around 2 MHz. This characteristic makes it suitable for applications that require rapid switching, such as in pulse circuits and RF applications.

9. Base-Emitter Voltage (V_BE):
- The base-emitter voltage required to turn on the transistor is typically around 0.7V. This voltage is standard for silicon-based BJTs and is necessary to forward-bias the base-emitter junction.

10. Applications:
- The 2N3096 is used in a variety of applications, including:
- Amplifiers: Used in audio and RF amplifiers for signal amplification.
- Switching Circuits: Employed in relay drivers, motor controllers, and other switching applications.
- Power Management: Utilized in power supply circuits and voltage regulators.
- Signal Processing: Found in various signal processing applications where amplification is required.

## Conclusion:

The Solid State 2N3096 is a versatile and reliable NPN transistor that meets the demands of various electronic applications. With its high voltage and current ratings, wide operating temperature range, and good thermal performance, it is an excellent choice for engineers and designers looking to implement efficient amplification and switching solutions. Whether in consumer electronics, industrial control systems, or automotive applications, the 2N3096 provides the performance and reliability needed for successful operation in diverse environments.
2N3096 Compare Parts
  • 2N3096 vs 2N3898
  • 2N3096 vs 2N3897
  • 2N3096 vs 2N3896
  • 2N3096 vs 2N3098
  • 2N3096 vs 2N3097
  • 2N3096 vs 2N3095
  • 2N3096 vs 2N3093
  • 2N3096 vs 2N3091
  • 2N3096 vs 2N3028
  • 2N3096 vs 2N3027
  • 2N3096 vs 2N3896
  • 2N3096 vs 2N3670 TIN/LEAD
  • 2N3096 vs 2N3670 PBFREE
  • 2N3096 vs 2N3669 TIN/LEAD
  • 2N3096 vs 2N3669 PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!