☰
MR750
MR750
Active
Description:  DIODE GEN PURP 50V 6A
Manufacturer:  Solid State
Datasheet:   MR750 Datasheet
History Price: $0.90000
In Stock: 8240
MR750 Specification
Specification
Part No
MR750
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
25 μA @ 50 V
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
MR750 PDF Datasheet
MR750 Related Parts
MR750G
MR750G
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RL
MR750RL
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RLG
MR750RLG
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR751
MR751
Solid State
DIODE GEN PURP 100V 6A
MR751
MR751
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751G
MR751G
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RL
MR751RL
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RLG
MR751RLG
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR752
MR752
Solid State
DIODE GEN PURP 200V 6A
MR752
MR752
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR752G
MR752G
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR752RL
MR752RL
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR750 Description
The Solid State MR750 is a high-performance, solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads with low voltage control signals, providing a reliable and efficient means of switching. The MR750 is particularly known for its robustness, fast switching capabilities, and ability to handle significant electrical loads.

## Overview

The MR750 is designed to provide reliable switching in applications where traditional electromechanical relays may fail due to wear and tear or contact bounce. Solid-state relays like the MR750 utilize semiconductor devices to perform the switching function, which results in faster response times, longer operational life, and reduced electromagnetic interference (EMI).

## Specifications

1. Load Voltage: The MR750 can handle load voltages up to 600V AC, making it suitable for a wide range of applications, including industrial machinery and HVAC systems.

2. Load Current: The relay is rated for a maximum load current of 75A, allowing it to control substantial electrical loads without overheating or failure.

3. Control Voltage: The input control voltage for the MR750 typically ranges from 3V to 32V DC, providing flexibility in control signal levels.

4. On-State Voltage Drop: The on-state voltage drop is typically around 1.5V at maximum load current, which is important for minimizing power loss and heat generation during operation.

5. Isolation Voltage: The MR750 provides a high level of electrical isolation between the control and load sides, typically rated at 4000V AC, ensuring safety and preventing interference.

6. Switching Time: The relay features fast switching times, typically in the range of microseconds, allowing for precise control of the load.

7. Operating Temperature Range: The MR750 is designed to operate in a wide temperature range, typically from -30°C to +80°C, making it suitable for various environmental conditions.

8. Package Type: The relay is available in a compact package, often in a DIN rail mountable format, which facilitates easy installation in control panels and enclosures.

9. LED Indicator: Many models of the MR750 include an LED indicator that provides visual feedback on the relay%27s operational status, enhancing usability and diagnostics.

## Applications

The Solid State MR750 is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems for machinery, conveyors, and robotic systems.
- HVAC Systems: Controls heating, ventilation, and air conditioning equipment, providing reliable operation in climate control systems.
- Lighting Control: Used in commercial and industrial lighting systems for efficient control of high-power lighting loads.
- Motor Control: Suitable for controlling electric motors in various applications, including pumps and fans.
- Process Control: Employed in process control systems for precise control of heating elements and other high-power devices.

## Features

- High Reliability: The solid-state design ensures long operational life and reliability, reducing maintenance costs and downtime.
- Fast Switching: The quick response time allows for precise control of loads, making it ideal for applications requiring rapid on/off cycling.
- Low Power Consumption: The MR750 consumes minimal power in the control circuit, enhancing overall system efficiency.
- Compact Design: The small footprint and DIN rail compatibility make it easy to integrate into existing control systems and panels.
- Noise Immunity: The solid-state design minimizes electromagnetic interference, making it suitable for sensitive electronic applications.

## Conclusion

The Solid State MR750 is a robust and efficient solid-state relay that meets the demands of modern industrial and commercial applications. With its high load capacity, fast switching capabilities, and reliable performance, it is an excellent choice for controlling high voltage and high current loads. Whether used in automation, HVAC, lighting, or motor control applications, the MR750 provides a dependable solution that enhances the efficiency and reliability of electronic systems.
MR750 Compare Parts
  • MR750 vs MR760
  • MR750 vs MR758
  • MR750 vs MR756RLG
  • MR750 vs MR756RL
  • MR750 vs MR756G
  • MR750 vs MR756
  • MR750 vs MR756
  • MR750 vs MR754RLG
  • MR750 vs MR754RL
  • MR750 vs MR754G
  • MR750 vs MR754
  • MR750 vs MR754
  • MR750 vs MR752RLG
  • MR750 vs MR752RL
  • MR750 vs MR752G
  • MR750 vs MR752
  • MR750 vs MR752
  • MR750 vs MR751RLG
  • MR750 vs MR751RL
  • MR750 vs MR751G
  • MR750 vs MR751
  • MR750 vs MR751
  • MR750 vs MR750RLG
  • MR750 vs MR750RL
  • MR750 vs MR750G
  • MR750 vs MR758-BP
  • MR750 vs MR756-BP
  • MR750 vs MR754-BP
  • MR750 vs MR752-BP
  • MR750 vs MR7510-BP
  • MR750 vs MR751-BP
  • MR750 vs MR750-BP
  • MR750 vs MR760
  • MR750 vs MR754T/R
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!