☰
MR751
MR751
Active
Description:  DIODE GEN PURP 100V 6A
Manufacturer:  Solid State
Datasheet:   MR751 Datasheet
History Price: $0.90000
In Stock: 22040
MR751 Specification
Specification
Part No
MR751
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
25 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
MR751 PDF Datasheet
MR751 Related Parts
MR750
MR750
Solid State
DIODE GEN PURP 50V 6A
MR750
MR750
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750G
MR750G
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RL
MR750RL
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RLG
MR750RLG
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR751G
MR751G
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RL
MR751RL
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RLG
MR751RLG
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR752
MR752
Solid State
DIODE GEN PURP 200V 6A
MR752
MR752
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR752G
MR752G
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR752RL
MR752RL
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR751 Description
The Solid State MR751 is a high-performance, solid-state relay (SSR) designed for various industrial and commercial applications. It is known for its reliability, efficiency, and ability to handle high loads without the mechanical wear and tear associated with traditional electromechanical relays. Below is a detailed introduction to the MR751, including its specifications and parameters.

## Overview

The Solid State MR751 is engineered to provide precise control over electrical loads, making it ideal for applications such as heating control, motor control, and lighting systems. Its solid-state design ensures faster switching times, reduced electromagnetic interference, and longer operational life compared to conventional relays.

## Key Features

1. Solid-State Design: The MR751 utilizes semiconductor technology, which eliminates moving parts and enhances durability.
2. High Load Capacity: It can handle significant current loads, making it suitable for heavy-duty applications.
3. Fast Switching Speed: The relay offers rapid on/off switching capabilities, which is essential for applications requiring precise control.
4. Low Heat Generation: Due to its efficient design, the MR751 generates less heat, reducing the need for extensive cooling systems.
5. Optical Isolation: The relay provides electrical isolation between the control and load circuits, enhancing safety and preventing damage to sensitive components.
6. Wide Operating Temperature Range: The MR751 is designed to operate effectively in a variety of environmental conditions.

## Specifications

- Model: Solid State MR751
- Type: Solid State Relay (SSR)
- Load Voltage: Typically rated for AC loads, with a voltage range of 24V to 480V.
- Load Current: Capable of handling up to 75A, depending on the specific model and configuration.
- Control Voltage: Input control voltage typically ranges from 3V to 32V DC.
- Switching Time: Fast switching time, usually in the range of microseconds.
- Isolation Voltage: Offers high isolation voltage, often rated at 2500V AC or higher.
- Input/Output Configuration: Can be configured for various input/output setups, including zero-crossing and random turn-on types.
- Mounting Type: Designed for panel mounting or DIN rail installation, providing flexibility in installation.
- Dimensions: Compact design, with dimensions typically around 90mm x 60mm x 25mm (varies by model).
- Weight: Lightweight, generally around 200 grams, facilitating easy installation.
- Environmental Ratings: Rated for operation in environments with temperatures ranging from -30°C to +80°C, with appropriate derating for higher temperatures.

## Applications

The Solid State MR751 is widely used in various applications, including:

- Industrial Automation: For controlling motors, heaters, and other heavy loads in manufacturing processes.
- HVAC Systems: To manage heating and cooling systems efficiently.
- Lighting Control: For dimming and switching lighting systems in commercial and residential settings.
- Process Control: In chemical and food processing industries for precise temperature control.

## Conclusion

The Solid State MR751 is a robust and versatile solid-state relay that meets the demands of modern industrial and commercial applications. Its combination of high load capacity, fast switching speed, and reliable performance makes it an excellent choice for engineers and technicians looking for efficient control solutions. With its wide range of specifications and features, the MR751 stands out as a reliable component in any electrical control system.
MR751 Compare Parts
  • MR751 vs MR760
  • MR751 vs MR758
  • MR751 vs MR756RLG
  • MR751 vs MR756RL
  • MR751 vs MR756G
  • MR751 vs MR756
  • MR751 vs MR756
  • MR751 vs MR754RLG
  • MR751 vs MR754RL
  • MR751 vs MR754G
  • MR751 vs MR754
  • MR751 vs MR754
  • MR751 vs MR752RLG
  • MR751 vs MR752RL
  • MR751 vs MR752G
  • MR751 vs MR752
  • MR751 vs MR752
  • MR751 vs MR751RLG
  • MR751 vs MR751RL
  • MR751 vs MR751G
  • MR751 vs MR750RLG
  • MR751 vs MR750RL
  • MR751 vs MR750G
  • MR751 vs MR750
  • MR751 vs MR750
  • MR751 vs MR758-BP
  • MR751 vs MR756-BP
  • MR751 vs MR754-BP
  • MR751 vs MR752-BP
  • MR751 vs MR7510-BP
  • MR751 vs MR751-BP
  • MR751 vs MR750-BP
  • MR751 vs MR760
  • MR751 vs MR754T/R
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!