☰
MR752
MR752
Active
Description:  DIODE GEN PURP 200V 6A
Manufacturer:  Solid State
Datasheet:   MR752 Datasheet
History Price: $0.90000
In Stock: 38700
MR752 Specification
Specification
Part No
MR752
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
25 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
MR752 PDF Datasheet
MR752 Related Parts
MR750
MR750
Solid State
DIODE GEN PURP 50V 6A
MR750
MR750
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750G
MR750G
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RL
MR750RL
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RLG
MR750RLG
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR751
MR751
Solid State
DIODE GEN PURP 100V 6A
MR751
MR751
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751G
MR751G
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RL
MR751RL
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RLG
MR751RLG
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR752G
MR752G
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR752RL
MR752RL
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR752 Description
The ON Semiconductor MR752 is a highly integrated, low-dropout (LDO) voltage regulator designed for a variety of applications, including consumer electronics, automotive systems, and industrial devices. This device is known for its high performance, low noise, and compact design, making it an ideal choice for powering sensitive electronic components.

## Key Features

1. Low Dropout Voltage: The MR752 features a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is crucial.

2. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 3V to 20V, making it versatile for various power supply configurations.

3. Adjustable Output Voltage: The MR752 offers adjustable output voltage options, allowing designers to set the desired output voltage using external resistors. This flexibility is essential for applications requiring specific voltage levels.

4. High Output Current: The MR752 can deliver a high output current, typically up to 750 mA, which is suitable for powering multiple components or devices simultaneously.

5. Low Quiescent Current: The device is designed to operate with low quiescent current, which is advantageous for battery-operated devices, helping to extend battery life during idle periods.

6. Integrated Protection Features: The MR752 includes several built-in protection features, such as overcurrent protection (OCP), thermal shutdown, and short-circuit protection. These features enhance the reliability and safety of the device in various operating conditions.

7. Low Noise Operation: The MR752 is designed to provide low output noise, making it suitable for powering sensitive analog and RF circuits where noise can significantly impact performance.

8. Compact Package Options: The device is available in various compact package options, such as SOIC-8 and DFN-8, which are ideal for space-constrained applications.

## Specifications

- Input Voltage Range: 3V to 20V
- Output Voltage Range: Adjustable (typically from 1.2V to 15V)
- Output Current: Up to 750 mA
- Dropout Voltage: Typically around 200 mV at full load (varies with output voltage)
- Quiescent Current: Typically around 30 µA (varies with load conditions)
- Output Noise: Low output noise, typically around 30 µVRMS (10 Hz to 100 kHz)
- Operating Temperature Range: -40°C to +125°C
- Package Types: Available in SOIC-8, DFN-8, and other compact packages
- Protection Features: OCP, thermal shutdown, and short-circuit protection

## Applications

The ON Semiconductor MR752 is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Power supplies for smartphones, tablets, and portable devices.
- Automotive Systems: Power management in automotive electronics, including infotainment systems and control units.
- Industrial Equipment: Power supply for industrial automation systems, sensors, and control circuits.
- Telecommunications: Power management in networking equipment and communication devices.

## Conclusion

The ON Semiconductor MR752 is a highly efficient and reliable LDO voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and integrated protection features, it is an excellent choice for designers looking to optimize power management in their products. Its low dropout voltage, low quiescent current, and low noise operation make it particularly appealing for battery-operated devices and sensitive electronic circuits, ensuring long-lasting performance and efficiency.
MR752 Compare Parts
  • MR752 vs MR760
  • MR752 vs MR758
  • MR752 vs MR756RLG
  • MR752 vs MR756RL
  • MR752 vs MR756G
  • MR752 vs MR756
  • MR752 vs MR756
  • MR752 vs MR754RLG
  • MR752 vs MR754RL
  • MR752 vs MR754G
  • MR752 vs MR754
  • MR752 vs MR754
  • MR752 vs MR752RLG
  • MR752 vs MR752RL
  • MR752 vs MR752G
  • MR752 vs MR751RLG
  • MR752 vs MR751RL
  • MR752 vs MR751G
  • MR752 vs MR751
  • MR752 vs MR751
  • MR752 vs MR750RLG
  • MR752 vs MR750RL
  • MR752 vs MR750G
  • MR752 vs MR750
  • MR752 vs MR750
  • MR752 vs MR758-BP
  • MR752 vs MR756-BP
  • MR752 vs MR754-BP
  • MR752 vs MR752-BP
  • MR752 vs MR7510-BP
  • MR752 vs MR751-BP
  • MR752 vs MR750-BP
  • MR752 vs MR760
  • MR752 vs MR754T/R
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!