Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi BD677AS-ON
BD677AS-ON
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN DARL 60V 4A TO126-3
Manufacturer:
onsemi
Datasheet:
BD677AS-ON Datasheet
History Price: Active
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD677AS-ON Specification
Specification
Part No
BD677AS-ON
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126-3
BD677AS-ON PDF Datasheet
BD677AS-ON Datasheet
Click and Download: BD677AS-ON Datasheet
BD677AS-ON Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677AS-ON Compare Parts
BD677AS-ON vs BD682T
BD677AS-ON vs BD682S
BD677AS-ON vs BD682G
BD677AS-ON vs BD682
BD677AS-ON vs BD682
BD677AS-ON vs BD681STU-ON
BD677AS-ON vs BD681STU
BD677AS-ON vs BD681S
BD677AS-ON vs BD681S
BD677AS-ON vs BD681G
BD677AS-ON vs BD681
BD677AS-ON vs BD681
BD677AS-ON vs BD680G
BD677AS-ON vs BD680ASTU
BD677AS-ON vs BD680AG
BD677AS-ON vs BD680A
BD677AS-ON vs BD680A
BD677AS-ON vs BD680
BD677AS-ON vs BD680
BD677AS-ON vs BD679G
BD677AS-ON vs BD679AG
BD677AS-ON vs BD679A
BD677AS-ON vs BD679
BD677AS-ON vs BD679
BD677AS-ON vs BD678G
BD677AS-ON vs BD678AS
BD677AS-ON vs BD678AG
BD677AS-ON vs BD678A
BD677AS-ON vs BD678
BD677AS-ON vs BD678
BD677AS-ON vs BD677G
BD677AS-ON vs BD677AS
BD677AS-ON vs BD677AG
BD677AS-ON vs BD677A
BD677AS-ON vs BD677
BD677AS-ON vs BD677
BD677AS-ON vs BD676G
BD677AS-ON vs BD676AS
BD677AS-ON vs BD676AG
BD677AS-ON vs BD676A
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.