C3M0016120K
C3M0016120K
Active
Description:  SICFET N-CH 1.2KV 115A TO247-4
Manufacturer:  Wolfspeed
Datasheet:   C3M0016120K Datasheet
History Price: $82.06000
In Stock: 39600
C3M0016120K Specification
Specification
Part No
C3M0016120K
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Wolfspeed
Series
C3M
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss)
1200 V
Current - Continuous Drain (Id) @ 25℃
115A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
15V
Rds On (Max) @ Id, Vgs
22.3mOhm @ 75A, 15V
Vgs(th) (Max) @ Id
3.6V @ 23mA
Gate Charge (Qg) (Max) @ Vgs
211 nC @ 15 V
Vgs (Max)
+15V, -4V
Input Capacitance (Ciss) (Max) @ Vds
6085 pF @ 1000 V
FET Feature
-
Power Dissipation (Max)
556W (Tc)
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-247-4L
Package / Case
TO-247-4
C3M0016120K PDF Datasheet
C3M0016120K Related Parts
C3M0016120D
C3M0016120D
Wolfspeed
SICFET N-CH 1200V 115A TO247-3
C3M0021120D
C3M0021120D
Wolfspeed
SICFET N-CH 1200V 100A TO247-3
C3M0021120K
C3M0021120K
Wolfspeed
SICFET N-CH 1200V 100A TO247-4L
C3M0025065J1
C3M0025065J1
Wolfspeed
650V 25 M SIC MOSFET
C3M0030090K
C3M0030090K
Wolfspeed
SICFET N-CH 900V 73A TO247-4
C3M0032120D
C3M0032120D
Wolfspeed
SICFET N-CH 1200V 63A TO247-3
C3M0040120D
C3M0040120D
Wolfspeed
1200V 40MOHM SIC MOSFET
C3M0040120J1
C3M0040120J1
Wolfspeed
1200V 40 M SIC MOSFET
C3M0040120J1-TR
C3M0040120J1-TR
Wolfspeed
1200V 40 M SIC MOSFET
C3M0045065J1
C3M0045065J1
Wolfspeed
650V 45 M SIC MOSFET
C3M0045065L-TR
C3M0045065L-TR
Wolfspeed
SIC, MOSFET, 45M, 650V, TOLL, IN
C3M0060065L-TR
C3M0060065L-TR
Wolfspeed
SIC, MOSFET, 60M, 650V, TOLL, IN
C3M0016120K Description
The Wolfspeed C3M0016120K is a high-performance silicon carbide (SiC) MOSFET designed for various power electronics applications. This device is particularly well-suited for high-efficiency power conversion systems, including those used in renewable energy, electric vehicles, and industrial applications. The use of silicon carbide technology allows for higher voltage ratings, improved thermal performance, and greater efficiency compared to traditional silicon-based devices.

## Key Features:

1. High Voltage Rating: The C3M0016120K has a voltage rating of 1200V, making it suitable for high-voltage applications where reliability and performance are critical.

2. Low On-Resistance: This MOSFET features a low on-resistance (R_DS(on)) of approximately 1.6 mΩ, which helps to minimize conduction losses and improve overall efficiency in power conversion systems.

3. Fast Switching Speed: The device is designed for fast switching applications, which is essential for reducing switching losses and improving the efficiency of power converters.

4. High Thermal Conductivity: The SiC material provides excellent thermal conductivity, allowing for better heat dissipation and enabling the device to operate at higher temperatures compared to traditional silicon devices.

5. Robustness: The C3M0016120K is designed to withstand harsh operating conditions, making it suitable for demanding applications in various environments.

## Technical Specifications:

- Voltage Rating (V_DS): 1200V
- Continuous Drain Current (I_D): 30A (at 25°C)
- Pulsed Drain Current (I_D, pulse): 60A
- On-Resistance (R_DS(on)): 1.6 mΩ (at V_GS = 10V)
- Gate Threshold Voltage (V_GS(th)): 2V to 4V
- Total Gate Charge (Q_g): 40 nC (typical)
- Switching Losses: Low switching losses due to fast switching characteristics
- Operating Temperature Range: -55°C to +150°C
- Package Type: TO-247

## Applications:

1. Power Inverters: The C3M0016120K is ideal for use in power inverters for renewable energy systems, such as solar inverters and wind turbine converters, where efficiency and reliability are paramount.

2. Electric Vehicles: This MOSFET is suitable for electric vehicle applications, including traction inverters and battery management systems, where high efficiency and thermal performance are critical.

3. Industrial Power Supplies: The device can be used in industrial power supplies and motor drives, providing high efficiency and performance in demanding environments.

4. Switching Power Supplies: The C3M0016120K is also applicable in various switching power supply designs, where its fast switching capabilities can enhance overall system efficiency.

## Conclusion:

The Wolfspeed C3M0016120K is a cutting-edge silicon carbide MOSFET that offers significant advantages in terms of efficiency, thermal performance, and reliability for high-voltage applications. Its low on-resistance, fast switching speed, and robust design make it an excellent choice for a wide range of power electronics applications, including renewable energy systems, electric vehicles, and industrial power supplies. If you are looking for a high-performance MOSFET to enhance your power conversion systems, the C3M0016120K is a compelling option.
C3M0016120K Compare Parts
  • C3M0016120K vs C3M0280090J-TR
  • C3M0016120K vs C3M0280090J
  • C3M0016120K vs C3M0160120D
  • C3M0016120K vs C3M0120100K
  • C3M0016120K vs C3M0120100J
  • C3M0016120K vs C3M0120090J-TR
  • C3M0016120K vs C3M0120090J
  • C3M0016120K vs C3M0120065L-TR
  • C3M0016120K vs C3M0075120K
  • C3M0016120K vs C3M0075120J-TR
  • C3M0016120K vs C3M0075120J
  • C3M0016120K vs C3M0075120D
  • C3M0016120K vs C3M0065100K
  • C3M0016120K vs C3M0065100J-TR
  • C3M0016120K vs C3M0065100J
  • C3M0016120K vs C3M0065090J-TR
  • C3M0016120K vs C3M0065090J
  • C3M0016120K vs C3M0060065L-TR
  • C3M0016120K vs C3M0045065L-TR
  • C3M0016120K vs C3M0045065J1
  • C3M0016120K vs C3M0040120J1-TR
  • C3M0016120K vs C3M0040120J1
  • C3M0016120K vs C3M0040120D
  • C3M0016120K vs C3M0032120D
  • C3M0016120K vs C3M0030090K
  • C3M0016120K vs C3M0025065J1
  • C3M0016120K vs C3M0021120K
  • C3M0016120K vs C3M0021120D
  • C3M0016120K vs C3M0016120D
  • C3M0016120K vs C3M0075120K-A
  • C3M0016120K vs C3M0075120D-A
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.