C3M0032120D
C3M0032120D
Active
Description:  SICFET N-CH 1200V 63A TO247-3
Manufacturer:  Wolfspeed
Datasheet:   C3M0032120D Datasheet
History Price: $32.58000
In Stock: 21600
C3M0032120D Specification
Specification
Part No
C3M0032120D
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Wolfspeed
Series
C3M
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss)
1200 V
Current - Continuous Drain (Id) @ 25℃
63A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
15V
Rds On (Max) @ Id, Vgs
43mOhm @ 40A, 15V
Vgs(th) (Max) @ Id
3.6V @ 11.5mA
Gate Charge (Qg) (Max) @ Vgs
114 nC @ 15 V
Vgs (Max)
+15V, -4V
Input Capacitance (Ciss) (Max) @ Vds
3357 pF @ 1000 V
FET Feature
-
Power Dissipation (Max)
283W (Tc)
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-247-3
Package / Case
TO-247-3
C3M0032120D PDF Datasheet
C3M0032120D Related Parts
C3M0016120D
C3M0016120D
Wolfspeed
SICFET N-CH 1200V 115A TO247-3
C3M0016120K
C3M0016120K
Wolfspeed
SICFET N-CH 1.2KV 115A TO247-4
C3M0021120D
C3M0021120D
Wolfspeed
SICFET N-CH 1200V 100A TO247-3
C3M0021120K
C3M0021120K
Wolfspeed
SICFET N-CH 1200V 100A TO247-4L
C3M0025065J1
C3M0025065J1
Wolfspeed
650V 25 M SIC MOSFET
C3M0030090K
C3M0030090K
Wolfspeed
SICFET N-CH 900V 73A TO247-4
C3M0040120D
C3M0040120D
Wolfspeed
1200V 40MOHM SIC MOSFET
C3M0040120J1
C3M0040120J1
Wolfspeed
1200V 40 M SIC MOSFET
C3M0040120J1-TR
C3M0040120J1-TR
Wolfspeed
1200V 40 M SIC MOSFET
C3M0045065J1
C3M0045065J1
Wolfspeed
650V 45 M SIC MOSFET
C3M0045065L-TR
C3M0045065L-TR
Wolfspeed
SIC, MOSFET, 45M, 650V, TOLL, IN
C3M0060065L-TR
C3M0060065L-TR
Wolfspeed
SIC, MOSFET, 60M, 650V, TOLL, IN
C3M0032120D Compare Parts
  • C3M0032120D vs C3M0280090J-TR
  • C3M0032120D vs C3M0280090J
  • C3M0032120D vs C3M0160120D
  • C3M0032120D vs C3M0120100K
  • C3M0032120D vs C3M0120100J
  • C3M0032120D vs C3M0120090J-TR
  • C3M0032120D vs C3M0120090J
  • C3M0032120D vs C3M0120065L-TR
  • C3M0032120D vs C3M0075120K
  • C3M0032120D vs C3M0075120J-TR
  • C3M0032120D vs C3M0075120J
  • C3M0032120D vs C3M0075120D
  • C3M0032120D vs C3M0065100K
  • C3M0032120D vs C3M0065100J-TR
  • C3M0032120D vs C3M0065100J
  • C3M0032120D vs C3M0065090J-TR
  • C3M0032120D vs C3M0065090J
  • C3M0032120D vs C3M0060065L-TR
  • C3M0032120D vs C3M0045065L-TR
  • C3M0032120D vs C3M0045065J1
  • C3M0032120D vs C3M0040120J1-TR
  • C3M0032120D vs C3M0040120J1
  • C3M0032120D vs C3M0040120D
  • C3M0032120D vs C3M0030090K
  • C3M0032120D vs C3M0025065J1
  • C3M0032120D vs C3M0021120K
  • C3M0032120D vs C3M0021120D
  • C3M0032120D vs C3M0016120K
  • C3M0032120D vs C3M0016120D
  • C3M0032120D vs C3M0075120K-A
  • C3M0032120D vs C3M0075120D-A
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.